Introducing the ZR78L10GTA Voltage Regulator from Diodes Incorporated
The ZR78L10GTA is a robust linear voltage regulator designed by Diodes Incorporated to deliver a fixed output voltage of 10V with high precision. This component is an excellent choice for a wide range of electronics applications where a stable voltage source is crucial for the performance and longevity of the circuitry.
The ZR78L10GTA operates within an input voltage range from 11.5V to 20V, providing a stable output even under varying input conditions. It can supply an output current of up to 100mA, which makes it suitable for low-power applications such as microcontrollers, sensors, and other integrated circuits that require a regulated power supply.
One of the key features of the ZR78L10GTA is its low dropout voltage, which enhances its efficiency and allows it to operate effectively even when the input voltage is close to the output voltage. This characteristic is particularly beneficial in battery-operated devices where maximizing battery life is essential.
The ZR78L10GTA also includes built-in thermal shutdown and current limiting features, providing additional protection against conditions that could potentially damage the device or the circuit it is part of. These safety features ensure that the regulator operates within safe parameters, enhancing the reliability and durability of the product.
Designed in a compact TO-92 package, the ZR78L10GTA is not only space-efficient but also easy to integrate into various circuit designs. Its small footprint makes it an ideal choice for space-constrained applications without compromising on performance.
For engineers and designers looking for a reliable voltage regulator, the ZR78L10GTA from Diodes Incorporated represents a balance of performance, protection features, and compactness. Its consistent output, combined with its protective measures, ensures that it can be a cornerstone in the design of stable and durable electronic products.
Whether you're working on consumer electronics, industrial control systems, or portable devices, the ZR78L10GTA is a component that promises to deliver high-quality performance and reliability.