EN
  • EN
  • DE

SPX2810R-2.5

Part No SPX2810R-2.5
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192551-SPX2810R-2.5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2810R-2.5 CAD Model

Description

The SPX2810R-2.5 is a low dropout (LDO) regulator from Exar Corporation, designed to deliver a stable and regulated 2.5V output voltage. This regulator is designed to maintain its output voltage even when the input voltage is only slightly higher than the 2.5V output. It's often used in applications that require a reliable and precise 2.5V power source, especially in battery-operated devices or systems where voltage headroom is limited.

Applications:

  • Microcontroller Power: Provides a stable 2.5V supply for powering microcontrollers.
  • Memory Modules: Supplies power to memory modules and integrated circuits (ICs) requiring a 2.5V operating voltage.
  • Portable Electronics: Suitable for use in portable and battery-powered devices where efficient voltage regulation is essential.
  • Post-Regulation: Can be utilized as a post-regulator to clean up the output voltage from switching power supplies.
  • General 2.5V Regulation: Used for general-purpose 2.5V voltage regulation in various electronic circuits.

Features:

  • Fixed 2.5V Output: Provides a stable and precise 2.5V output voltage.
  • Low Dropout Voltage: Operates efficiently even with a minimal difference between the input and output voltages.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current flow.
  • Thermal Shutdown: Automatically shuts down the regulator to prevent damage in the event of overheating.
  • Short-Circuit Protection: Protects the regulator from damage caused by short-circuit conditions.

Benefits:

  • Stable Power Supply: Ensures a consistent and reliable 2.5V output voltage.
  • Extended Battery Life: Improves battery life in portable devices due to its low dropout voltage and efficiency.
  • Protection Against Damage: Safeguards the regulator and connected components from overcurrent, thermal, and short-circuit conditions.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.
  • Compact Size: Typically available in small packages, making it suitable for space-constrained applications.

Additional Details:

The SPX2810R-2.5 is designed for stability with ceramic output capacitors, which are preferred for their low equivalent series resistance (ESR) and compact size. The internal circuitry includes a precision voltage reference and an error amplifier to guarantee accurate output voltage regulation. For detailed electrical specifications, thermal characteristics, package dimensions, and recommended operating conditions, refer to the device datasheet.

Consider proper heat-sinking measures if the regulator is expected to dissipate a significant amount of power. This will prevent overheating and maintain reliable operation. The 'R' designation usually indicates the package type of the regulator.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess