EN
  • EN
  • DE

ZRC400F01TA

Part No ZRC400F01TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 4.096V 5mA 3-Pin SOT-23 T/R / IC VREF SHUNT 4.096V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 5mA
Tolerance ±1%
Temperature Coefficient 90ppm/°C
Noise - 10Hz to 10kHz 90μVrms
Current - Cathode 23μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 036793-ZRC400F01TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZRC400
Introduction Date January 24, 2003
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ZRC400F01TA CAD Model

Description

Introducing the ZRC400F01TA Voltage Reference from Diodes Incorporated

The ZRC400F01TA is a precision voltage reference component designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This device is engineered to offer a stable and accurate reference voltage for various applications, ensuring high reliability and performance in your electronic circuits.

Key Features of the ZRC400F01TA

  • Precision Voltage: The ZRC400F01TA provides a precise output voltage of 4.096V, making it ideal for applications requiring a high level of accuracy.
  • Low Temperature Coefficient: With an impressive low temperature coefficient of typically 20ppm/°C, this voltage reference maintains stable performance across a wide temperature range.
  • Wide Operating Current Range: The device operates over a broad current range from 400µA to 5mA, offering flexibility in a variety of power conditions.
  • Excellent Stability: It exhibits excellent long-term stability and low output noise, contributing to the reliability of the end application.
  • Small Package: The ZRC400F01TA comes in a compact SOT-23 package, saving valuable space on your PCB and making it suitable for space-constrained applications.

Applications

The ZRC400F01TA is versatile and can be used in a multitude of applications that require a stable reference voltage. Some common uses include:

  • Data Converters (ADCs/DACs)
  • Portable Instrumentation
  • Battery-Powered Devices
  • Power Supplies
  • Industrial Control Systems

Product Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The ZRC400F01TA is no exception and is backed by rigorous testing and quality assurance processes. Additionally, Diodes Incorporated offers comprehensive technical support for the ZRC400F01TA, providing designers with the resources needed to integrate this voltage reference into their projects successfully.

Whether you are designing sophisticated industrial systems or compact consumer electronics, the ZRC400F01TA from Diodes Incorporated is the ideal choice for a stable and accurate voltage reference solution.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8381 $58.6670
170+ $0.6877 $116.9090
265+ $0.6662 $176.5430
360+ $0.6447 $232.0920
465+ $0.6232 $289.7880
625+ $0.5588 $349.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,624 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess