EN
  • EN
  • DE

ZVN2120GTA

Part No ZVN2120GTA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 320MA SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 320mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3V @ 1mA
Max Input Capacitance 85pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2W (Ta)
Maximum Rds On at Id,Vgs 10 Ohm @ 250mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 083998-ZVN2120GTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control, Audio, Automotive
Ultra Librarian 3D Model Ultra Librarian ZVN2120GTA CAD Model

Description

Introducing the ZVN2120GTA N-Channel Enhancement Mode MOSFET

The ZVN2120GTA is a high-performance, N-channel enhancement mode Field-Effect Transistor (FET) brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This MOSFET is designed to deliver efficient power control and switching in a compact SOT-223 package, making it an ideal choice for space-conscious applications.

Key Features

  • Low On-Resistance: The ZVN2120GTA boasts a low on-resistance of just 1.25 ohms, which minimizes power loss and improves efficiency in your circuit design.
  • High Continuous Drain Current: With a continuous drain current of 280 mA, this MOSFET can handle substantial current loads, making it suitable for a range of applications.
  • Gate-Source Voltage: The device can sustain a gate-source voltage of ±20V, providing a good range for various control scenarios.
  • Breakdown Voltage: The breakdown voltage of 200V gives this MOSFET the ability to work in higher voltage environments, offering greater versatility in its use.
  • Advanced Technology: Utilizing Diodes Incorporated's advanced trench MOSFET technology, the ZVN2120GTA offers reduced gate charge and lower power dissipation.

Applications

The ZVN2120GTA is suitable for a wide range of applications, particularly where high efficiency and space-saving are crucial. It is commonly used in:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Relay Replacements
  • Load Switching

Quality and Reliability

Diodes Incorporated ensures that the ZVN2120GTA meets the highest quality and reliability standards. The device is RoHS compliant, reflecting the company's commitment to environmental responsibility. Additionally, it is characterized for operation from -55°C to +150°C, making it reliable in extreme conditions.

Conclusion

Whether you're designing power supplies, motor controllers, or looking for a reliable switching solution, the ZVN2120GTA N-Channel Enhancement Mode MOSFET from Diodes Incorporated is an excellent choice. Its combination of low on-resistance, high breakdown voltage, and robustness in a compact form factor makes it a versatile component in any electronic designer's toolkit.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4894 $51.3870
250+ $0.4016 $100.4000
390+ $0.3891 $151.7490
535+ $0.3765 $201.4275
690+ $0.3640 $251.1600
920+ $0.3263 $300.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,201 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess