EN
  • EN
  • DE

ZVN3320ASTOA

Part No ZVN3320ASTOA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 0.1A TO92-3 / Trans MOSFET N-CH 200V 0.1A 3-Pin E-Line T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 200V
Current - Continuous Drain (Id) @ 25°C 100mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 3V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds 45pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 625mW (Ta)
Rds On (Maximum) @ Id, Vgs 25 Ohm @ 100mA, 10V
Mounting Style Through Hole
Manufacturer Package TO-92-3
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Win Source Part Number 800435-ZVN3320ASTOA
Popularity Medium
Supply and Demand Status Limited
Family Name ZVN3320A
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZVN3320ASTOA CAD Model

Description

Introducing the ZVN3320ASTOA - A High-Performance MOSFET from Diodes Incorporated

Diodes Incorporated presents the ZVN3320ASTOA, a robust N-Channel Enhancement Mode Vertical DMOS FET designed for a multitude of applications requiring high efficiency and fast switching. This MOSFET is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry.

The ZVN3320ASTOA features a low on-resistance (R<sub>DS(on)) which translates to reduced conduction losses, making it an ideal choice for power management tasks. It operates at a continuous drain current of 90mA, ensuring adequate current handling capabilities for a variety of circuits. With a maximum power dissipation of 1.3W, this MOSFET can sustain moderate power levels, making it suitable for both low and medium power applications.

With a threshold voltage as low as 0.8V, the ZVN3320ASTOA can be easily driven by low-voltage logic signals, making it compatible with modern microcontrollers and digital circuits. Its fast switching speed is an asset for applications that require rapid transitions, such as PWM controllers and high-frequency converters.

The ZVN3320ASTOA is encapsulated in a compact SOT-23 package, which not only saves valuable board space but also provides excellent thermal performance. This small footprint, combined with its through-hole design, makes it easy to integrate into a wide range of electronic devices, from consumer electronics to industrial controls.

Engineered for reliability, the ZVN3320ASTOA operates over a wide temperature range from -55°C to +150°C, ensuring stable performance even under extreme conditions. It is also characterized by its low gate charge and intrinsic capacitance, which contribute to its overall efficiency and responsiveness.

Whether you're designing power supplies, motor controllers, or looking to enhance the efficiency of your existing circuitry, the ZVN3320ASTOA from Diodes Incorporated is a versatile and reliable component that will meet your needs. Its combination of low on-resistance, high thermal performance, and fast switching capabilities make it a valuable addition to any electronic design.

Choose the ZVN3320ASTOA for your next project and experience the quality and performance that Diodes Incorporated has to offer.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5288 $58.1680
270+ $0.4340 $117.1800
415+ $0.4203 $174.4245
570+ $0.4068 $231.8760
735+ $0.3933 $289.0755
985+ $0.3525 $347.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess