EN
  • EN
  • DE

ZX5T949ZTA

Part No ZX5T949ZTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 30V 5.5A SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 5.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 175mV @ 500mA, 5.5A
Collector Cut-off Current(Max) 20nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 1A, 1V
Maximum Power Dissipation 2.1W
Frequency - Transition 110MHz
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 124737-ZX5T949ZTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZX5T949ZTA CAD Model

Description

Introducing the ZX5T949ZTA from Diodes Incorporated

The ZX5T949ZTA is a cutting-edge product from Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is designed to cater to a wide range of applications, offering both reliability and efficiency for your electronic projects.

Key Features:

  • High Performance: The ZX5T949ZTA boasts a high level of performance, making it suitable for demanding applications that require efficient power management.
  • Low Power Consumption: This product is engineered to operate with minimal power loss, ensuring energy-efficient operation and extended battery life in portable devices.
  • Durable: Built to last, the ZX5T949ZTA is manufactured using high-quality materials that provide robustness and longevity, even in harsh environmental conditions.
  • Versatile Applications: Whether it's for power regulation, switching applications, or signal amplification, this device is versatile enough to fit a variety of electronic circuits and designs.

Product Specifications:

The ZX5T949ZTA comes with a set of specifications that make it stand out in the semiconductor market:

  • Voltage Rating: Ensures compatibility with a range of circuits.
  • Current Capacity: Capable of handling significant current levels without performance degradation.
  • Package Type: Available in a user-friendly package that simplifies the integration process into your existing designs.
  • Temperature Range: Operable across a wide temperature spectrum, guaranteeing stability in various operating conditions.

Applications:

The versatility of the ZX5T949ZTA allows it to be used in numerous applications, including:

  • Power Supply Units
  • DC-DC Converters
  • Battery Management Systems
  • Motor Controllers
  • LED Lighting Solutions

Diodes Incorporated's commitment to excellence is reflected in the ZX5T949ZTA, ensuring that you receive a product that not only meets but exceeds industry standards. Whether you're a hobbyist or a professional engineer, this device is an excellent choice for your next project.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess