EN
  • EN
  • DE

ZXCT1020E5TA

Part No ZXCT1020E5TA
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1% SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 2.5 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 036886-ZXCT1020E5TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXCT1020E5TA CAD Model

Description

Diodes Incorporated ZXCT1020E5TA High-Side Current Monitor

The ZXCT1020E5TA from Diodes Incorporated is a high-precision, high-side current monitor designed to facilitate current sensing in a wide range of applications. This integrated circuit (IC) allows for the monitoring of current flow in power supply lines, motor controllers, battery chargers, and other power management systems where accurate current measurement is crucial for performance and safety.

Constructed with state-of-the-art semiconductor technology, the ZXCT1020E5TA operates by measuring the voltage drop across a shunt resistor placed in the path of the high-side load current. This approach offers several advantages, including reduced power loss, isolation from the system ground, and the ability to detect both overcurrent and undercurrent conditions without interfering with the ground path of the load circuit.

The device features a wide input common-mode voltage range from 2.5V to 20V, making it versatile for use in various systems operating at different voltage levels. Its high accuracy and low offset voltage ensure precise current measurement, which is critical for system protection and efficiency. The ZXCT1020E5TA also boasts a minimal external component count, requiring just a single external sense resistor to set the gain, thereby simplifying circuit design and reducing overall system cost.

The IC is offered in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small footprint allows it to be easily integrated into existing designs without the need for significant layout changes. Additionally, the ZXCT1020E5TA features a wide operating temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

With its combination of high accuracy, ease of use, and compact form factor, the Diodes Incorporated ZXCT1020E5TA is an excellent choice for designers looking to implement current sensing in their power management systems. Whether it's for industrial controls, portable devices, or automotive applications, this high-side current monitor IC delivers the performance and reliability expected from a leading semiconductor manufacturer like Diodes Incorporated.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $7.5195
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4426 $51.2946
50+ $2.0042 $100.2100
78+ $1.9416 $151.4448
107+ $1.8789 $201.0423
138+ $1.8163 $250.6494
185+ $1.6284 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess