EN
  • EN
  • DE

ZXGD3005E6TA

Part No ZXGD3005E6TA
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DVR IGBT/MOSFET SOT26 / Driver 10A 1-OUT High Speed Non-Inv 6-Pin SOT-26 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 25V (Max)
Current - Peak Output (Source, Sink) 10A, 10A
Input Type Non-Inverting
Rise and Fall Time 48ns, 35ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 1120354-ZXGD3005E6TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXGD3005E6
Introduction Date December 13, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ZXGD3005E6TA CAD Model

Description

Introducing the ZXGD3005E6TA - A High-Performance Gate Driver from Diodes Incorporated

Diodes Incorporated presents the ZXGD3005E6TA, a cutting-edge gate driver specifically designed to meet the demanding requirements of fast-switching applications. This high-speed, non-inverting gate driver is ideal for driving MOSFETs and IGBTs, ensuring efficient operation in a variety of power conversion technologies.

Key Features of the ZXGD3005E6TA

  • Fast Switching Capabilities: With its rapid propagation delay of typically 5ns and a rise and fall time of approximately 2ns when driving a 1nF load, the ZXGD3005E6TA is engineered to facilitate high-speed operation, making it perfect for high-frequency power circuits.
  • High Drive Current: The device can sink and source a peak output current of up to 2A, providing the necessary drive strength to efficiently switch power transistors, thus reducing switching losses and improving overall system efficiency.
  • Low Power Consumption: Its low quiescent supply current of 1.5mA (typical) minimizes power usage when the driver is in standby mode, contributing to energy savings in the end application.
  • Wide Operating Voltage Range: The ZXGD3005E6TA operates over a wide supply voltage range from 4.5V to 18V, accommodating various logic levels and offering design flexibility for different power systems.
  • Robust Protection Features: The device includes built-in features such as input hysteresis for enhanced noise immunity, ensuring reliable performance even in electrically noisy environments.

Compact and Durable Design

The ZXGD3005E6TA comes in a small SOT26 package, making it a space-saving solution for compact power management designs. Despite its diminutive size, it is built to withstand the rigors of industrial applications, with a junction temperature range from -55°C to +150°C, providing a robust solution for challenging operating conditions.

Applications

This versatile gate driver is suitable for a wide range of applications, including but not limited to:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Controllers
  • Class-D Audio Amplifiers
  • Power Management Systems

With its exceptional performance, reliability, and efficiency, the ZXGD3005E6TA from Diodes Incorporated is an excellent choice for designers looking to enhance their power management systems. Its advanced features and robust design ensure optimal performance in a variety of applications, making it a valuable component in any high-speed switching environment.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4421 $50.8415
280+ $0.3627 $101.5560
430+ $0.3514 $151.1020
590+ $0.3401 $200.6590
765+ $0.3287 $251.4555
1,020+ $0.2947 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,999 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess