EN
  • EN
  • DE

ZXMC4559DN8TA

Part No ZXMC4559DN8TA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 60V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 3.6A, 2.6A
Maximum Rds On at Id,Vgs 55 mOhm @ 4.5A, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 20.4nC @ 10V
Max Input Capacitance 1063pF @ 30V
Maximum Power Dissipation 1.25W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 036931-ZXMC4559DN8TA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXMC4559DN8TA CAD Model

Description

Product Overview: Diodes Incorporated ZXMC4559DN8TA

The ZXMC4559DN8TA is a high-performance, dual N-channel enhancement mode field-effect transistor (MOSFET) from Diodes Incorporated, designed to deliver efficient power management and signal processing in a broad range of applications. This compact, surface-mount device is housed in a small SOP-8 package, making it ideal for space-constrained applications.

Key Features

  • Low On-Resistance: The MOSFET features low on-resistance, which minimizes conduction losses and improves overall efficiency, making it suitable for high-performance power switching applications.
  • High-Speed Switching: With its fast switching capabilities, the ZXMC4559DN8TA is an excellent choice for high-frequency circuits, contributing to reduced switching losses and improved power efficiency.
  • Dual N-Channel Configuration: The dual N-channel setup allows for flexibility in design, enabling the use of a single component for driving two separate loads or configuring complementary push-pull stages in power conversion circuits.
  • Low Threshold Voltage: The device operates at a low threshold voltage, which ensures low-voltage drive capability and is suitable for logic-level gate drive sources.

Applications

The ZXMC4559DN8TA is versatile and can be used in various applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Control Systems
  • Load/Relay Drivers
  • Battery Operated Devices
  • Switching Regulators

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZXMC4559DN8TA is no exception. It is built to meet high standards of reliability and performance, ensuring a long operational life and consistent functionality in a variety of working conditions.

Environmental Compliance

The ZXMC4559DN8TA is RoHS compliant and lead-free, reflecting Diodes Incorporated's dedication to environmental responsibility and the production of eco-friendly components.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2054 $50.3230
595+ $0.1686 $100.3170
920+ $0.1633 $150.2360
1,270+ $0.1580 $200.6600
1,640+ $0.1528 $250.5920
2,190+ $0.1370 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,052 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess