EN
  • EN
  • DE

ZXMD65P02N8TA

Part No ZXMD65P02N8TA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 20V 4A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 P-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4A
Maximum Rds On at Id,Vgs 50 mOhm @ 2.9A, 4.5V
Gate-Source Threshold Voltage 700mV @ 250μA (Min)
Max Gate Charge 20nC @ 4.5V
Max Input Capacitance 960pF @ 15V
Maximum Power Dissipation 1.75W
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1120379-ZXMD65P02N8TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMD65P02N8TA CAD Model

Description

Product Overview: Diodes Incorporated ZXMD65P02N8TA

The ZXMD65P02N8TA is a high-performance, P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to offer efficient power management and is suitable for a variety of applications ranging from power supply circuits to motor drives.

Key Features

  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)), which ensures minimal voltage drop across the device and improves overall efficiency.
  • High Power Dissipation: With an impressive power dissipation capability, the ZXMD65P02N8TA can handle higher currents, making it ideal for demanding applications.
  • Advanced Packaging: Enclosed in an 8-Pin SOIC package, the MOSFET provides a compact footprint while allowing for effective thermal management.
  • Voltage Rating: It operates at a drain-source voltage (V<sub>DS) of -20V, suitable for various low to medium voltage applications.
  • Gate Charge: The device has been optimized for low gate charge (Q<sub>G), which reduces switching losses and enhances performance at high switching frequencies.

Applications

The ZXMD65P02N8TA is versatile and can be used in numerous applications. Some of these include:

  • Power management systems
  • DC to DC converters
  • Battery management
  • Load switches
  • Motor control circuits

Reliability and Compliance

Diodes Incorporated ensures that its products meet the highest standards of quality and reliability. The ZXMD65P02N8TA is no exception and is compliant with RoHS standards, minimizing the environmental impact by excluding hazardous substances. Additionally, the product is characterized for operation from -55°C to +150°C, providing reliable performance across a wide temperature range.

Conclusion

With its robust feature set, the ZXMD65P02N8TA from Diodes Incorporated stands out as an excellent choice for designers looking for a powerful, efficient, and reliable P-Channel MOSFET. Whether it's for power supplies, motor drives, or any other power-sensitive application, this component is engineered to enhance system performance and energy efficiency.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess