EN
  • EN
  • DE

ZXSC310E5TA

Part No ZXSC310E5TA
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description LED Driver 4 Segment 4000uA Supply Current 5-Pin SOT-23 T/R / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Packaging Reel
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 0.8V
Voltage - Supply (Max) 8V
Frequency 200kHz
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package SC-74A SOT-753
Manufacturer Device Package SOT-23-5
Catalog DC DC Controller
Related Products 732-1352-2 - FIXED IND 22UH 2.6A 95 MOHM SMD 732-1352-1 - FIXED IND 22UH 2.6A 95 MOHM SMD
Win Source Part Number 093337-ZXSC310E5TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXSC310
Introduction Date October 03, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ZXSC310E5TA CAD Model

Description

Introducing the ZXSC310E5TA - The Efficient LED Driver Solution

The ZXSC310E5TA is a high-performance LED driver IC designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This compact, surface-mountable device is specifically engineered to deliver a consistent and reliable power supply to LED lighting systems, making it an ideal choice for a wide range of applications, from automotive to industrial lighting.

Key Features

  • High Efficiency: The ZXSC310E5TA boasts a high efficiency rate, which minimizes energy loss and ensures optimal performance of LED systems. This efficiency extends the life of the battery in portable applications and reduces heat generation, leading to longer LED life.
  • Adjustable Output Current: With an external resistor, designers can easily set the output current to meet the specific requirements of their LED configuration, providing flexibility in design and ensuring the optimal current for maximum brightness and efficiency.
  • Wide Input Voltage Range: This LED driver can operate over a broad input voltage range, accommodating various power supplies and making it versatile for use in multiple applications.
  • Low-Side Current Sense: The device features a low-side current sensing mechanism, which simplifies the circuit and reduces the number of external components needed, thus saving board space and cost.
  • Thermal Protection: Built-in thermal protection safeguards the device and the LEDs from potential damage caused by excessive heat, ensuring a longer operational lifespan and reliability.

Applications

The ZXSC310E5TA is well-suited for driving single or multiple LED configurations in a variety of settings. Its robust design and versatile features make it an excellent choice for:

  • Automotive interior and exterior lighting
  • Emergency lighting systems
  • Portable torches and lanterns
  • Architectural and decorative lighting
  • General illumination applications

With its compact SOT23-5 package, the ZXSC310E5TA is designed for space-constrained applications, delivering high performance in a small footprint. Whether you're developing a sophisticated automotive lighting system or a simple general-purpose LED light, the ZXSC310E5TA from Diodes Incorporated provides a reliable, efficient, and flexible solution that meets the evolving demands of modern LED lighting applications.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess