EN
  • EN
  • DE

ZXT10N50DE6TA

Part No ZXT10N50DE6TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 3A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 100mA, 3A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 2A, 2V
Maximum Power Dissipation 1.1W
Frequency - Transition 165MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1120423-ZXT10N50DE6TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXT10N50DE6TA CAD Model

Description

Introducing the ZXT10N50DE6TA - A High-Performance MOSFET from Diodes Incorporated

Diodes Incorporated presents the ZXT10N50DE6TA, a cutting-edge MOSFET designed to meet the demanding requirements of modern electronic applications. This device is a testament to the company's commitment to providing high-quality power management solutions that cater to a wide range of industries, including consumer electronics, automotive, telecommunications, and more.

Outstanding Electrical Characteristics

The ZXT10N50DE6TA is a high-voltage Power MOSFET that offers an impressive continuous drain current of up to 7A, making it suitable for high-power applications. With a drain-source voltage (Vds) of 500V, it can handle significant voltage levels, ensuring reliable operation in environments where power fluctuations are common.

Enhanced Power Efficiency

Efficiency is at the core of the ZXT10N50DE6TA's design. Its low on-resistance (Rds(on)) minimizes conduction losses, translating to improved power efficiency and reduced heat generation. This feature is crucial for applications that require extended operational periods and for those that are sensitive to thermal stress.

Compact and Robust Package

Encased in a compact DPAK (TO-252) surface-mount package, the ZXT10N50DE6TA is designed for space-constrained applications while providing robust mechanical protection. The package's design facilitates efficient thermal dissipation, further enhancing the device's performance and longevity.

Applications

The ZXT10N50DE6TA is versatile and can be used in a variety of applications. Its high-voltage and current capabilities make it ideal for switch mode power supplies (SMPS), lighting systems, motor drives, and power management circuits. Additionally, its reliability and efficiency are beneficial for battery management systems and renewable energy inverters.

Quality and Reliability

Diodes Incorporated ensures that the ZXT10N50DE6TA meets stringent quality standards. The device undergoes rigorous testing to guarantee performance under various conditions. Customers can trust this MOSFET to deliver consistent results and to contribute to the overall reliability of their electronic systems.

Whether you are designing a new power-intensive device or looking to improve the efficiency of an existing system, the ZXT10N50DE6TA from Diodes Incorporated is an excellent choice that combines performance, efficiency, and compactness.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4033 $50.4125
305+ $0.3310 $100.9550
470+ $0.3206 $150.6820
645+ $0.3103 $200.1435
835+ $0.2999 $250.4165
1,120+ $0.2689 $301.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess