EN
  • EN
  • DE

ZXTN25012EFLTA

Part No ZXTN25012EFLTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 12V 2A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Max Vce (sat) 300mV @ 100mA, 5A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 500 @ 10mA, 2V
Maximum Power Dissipation 350mW
Frequency - Transition 260MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 004915-ZXTN25012EFLTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXTN25012EFL
Introduction Date October 11, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ZXTN25012EFLTA CAD Model

Description

Introducing the ZXTN25012EFLTA - A High-Performance Bipolar Transistor from Diodes Incorporated

The ZXTN25012EFLTA is a cutting-edge bipolar transistor developed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This device is designed to offer superior performance for a variety of electronic applications. It is a NPN transistor that boasts a collector-emitter voltage (Vceo) of 60V, collector current up to 5A, and power dissipation of 2W, making it an ideal choice for high-efficiency designs.

The ZXTN25012EFLTA transistor features a low saturation voltage (Vce(sat)) which minimizes power loss and enhances overall system efficiency, especially in low voltage switching applications. With a hFE (DC current gain) range from 40 to 250, the device ensures consistent performance across a wide range of operating conditions.

Encased in a compact SOT-23 package, the ZXTN25012EFLTA is designed for space-constrained applications. Its small footprint does not compromise its thermal performance, which is crucial for maintaining reliability and longevity in demanding environments. The transistor's package is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Applications for the ZXTN25012EFLTA are diverse and include switch-mode power supplies (SMPS), DC-DC converters, power management functions, and load switches. Its robust design also makes it suitable for driving inductive loads such as motors and relays. The high current capability coupled with fast switching speeds makes this transistor an excellent choice for high performance and energy-efficient designs.

Diodes Incorporated's commitment to quality is evident in the ZXTN25012EFLTA, which is built to meet the stringent requirements of the electronics industry. With its excellent saturation characteristics, thermal performance, and high current handling, the ZXTN25012EFLTA stands out as a reliable and versatile component for designers looking to optimize their power circuits.

For detailed specifications and application notes, designers and engineers are encouraged to visit the Diodes Incorporated website or contact their local sales representative. The ZXTN25012EFLTA is available for order now, providing an effective solution for your power management challenges.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1958 $50.9080
550+ $0.1834 $100.8700
850+ $0.1772 $150.6200
1,215+ $0.1648 $200.2320
1,580+ $0.1586 $250.5880
1,970+ $0.1524 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess