EN
  • EN
  • DE

2SA608KG-NP-AA

Part No 2SA608KG-NP-AA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP 0.1A 50V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 855077-2SA608KG-NP-AA
Ultra Librarian 3D Model Ultra Librarian 2SA608KG-NP-AA CAD Model

Description

ON Semiconductor 2SA608KG-NP-AA PNP Transistor

The ON Semiconductor 2SA608KG-NP-AA is a high-quality PNP transistor that is designed to meet the needs of various electronic applications. This semiconductor device is well-suited for amplification and switching purposes, providing reliable performance in a compact form factor. With its robust design and construction, the 2SA608KG-NP-AA is an excellent choice for designers and engineers looking for a dependable component that can handle moderate power levels and is easy to integrate into a wide range of electronic circuits.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: TO-92, a widely used package for small signal transistors, offering ease of mounting and good thermal performance.
  • Collector-Emitter Voltage (Vceo): This transistor can withstand voltages of up to 50V between its collector and emitter terminals, making it suitable for a variety of medium voltage applications.
  • Collector Current (Ic): It can handle continuous collector currents up to 100mA, which is adequate for many signal processing and amplification needs.
  • Gain Bandwidth Product (fT): The 2SA608KG-NP-AA has a transition frequency of 120MHz, indicating its capability to operate effectively at high frequencies, a feature valuable in RF and other high-speed applications.

Applications

The versatility of the 2SA608KG-NP-AA PNP transistor allows it to be used in a variety of applications, including but not limited to:

  • Audio frequency amplifier stages
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • General purpose switching and amplification

With its reliable performance and ON Semiconductor's reputation for quality, the 2SA608KG-NP-AA is a solid choice for professionals and hobbyists alike. Whether you're designing an audio amplifier, working on a hobby project, or constructing a prototype, this transistor is sure to provide the performance and stability required for your electronic designs.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SA608KG-NP-AA is no exception. Each transistor is manufactured with strict quality control measures in place, ensuring that each component meets the high standards expected from ON Semiconductor products. This dedication to quality ensures that the 2SA608KG-NP-AA will provide consistent performance and longevity in your electronic projects.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0551 $57.8550
2,555+ $0.0453 $115.7415
3,950+ $0.0439 $173.4050
5,450+ $0.0424 $231.0800
7,045+ $0.0410 $288.8450
9,435+ $0.0367 $346.2645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess