EN
  • EN
  • DE

ZXTP2502ODQTA

Part No ZXTP2502ODQTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 418598-ZXTP2502ODQTA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXTP2502ODQTA CAD Model

Description

Introducing the ZXTP2502ODQTA - Your High-Performance PNP Transistor

The ZXTP2502ODQTA is a cutting-edge PNP transistor from the renowned manufacturer Diodes Incorporated, designed to meet the demanding requirements of modern electronic applications. This high-performance transistor is an essential component for engineers and designers who require reliable and efficient power control in their circuits.

Key Features

  • High Current Handling: With a continuous collector current of up to -2A, the ZXTP2502ODQTA can handle significant power for a range of operations, making it suitable for high-load applications.
  • Low Saturation Voltage: The device boasts a low collector-emitter saturation voltage of typically -200mV at -1A, ensuring efficient operation and reduced power loss in your circuit.
  • High Power Dissipation: A power dissipation of 1.2W allows this transistor to withstand the thermal challenges of high-power applications.
  • Robust Temperature Performance: With an operating temperature range of -55°C to +150°C, the ZXTP2502ODQTA is built to perform reliably in a wide range of environmental conditions.

Applications

The versatility of the ZXTP2502ODQTA makes it an excellent choice for a diverse array of applications, including:

  • Power management modules
  • Load switches
  • Signal processing
  • Amplification stages
  • Battery management systems

Package and Quality Assurance

The ZXTP2502ODQTA comes in a compact SOT89 package, which not only saves precious board space but also offers robustness for surface-mount technology. This package ensures that the transistor can be integrated smoothly into various PCB designs without compromising on performance.

Diodes Incorporated is committed to the highest standards of quality, and the ZXTP2502ODQTA is no exception. Each unit is meticulously tested and ensured to meet the stringent specifications required for industrial and commercial use. When you choose the ZXTP2502ODQTA, you are selecting a product synonymous with reliability and excellence.

Upgrade your electronic designs with the ZXTP2502ODQTA PNP transistor, and experience the difference in power control and efficiency. Whether you're working on a complex industrial system or a simple consumer device, this transistor is engineered to exceed your expectations.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess