EN
  • EN
  • DE

SB830

Part No SB830
Manufacturer DIOTEC Electronics Corporation
Catalog Diodes, Rectifiers - Single
Description Schottky, 30V, 8A / Diode Schottky 30 V 8A Through Hole Axial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Diotec Semiconductor
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 550 mV @ 8 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 30 V
Mounting Through Hole
Case / Package Axial
Supplier Device Package Axial
Operating Temperature - Junction -50°C ~ 150°C
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH info available upon request
HTSUS 8541.10.0000
Other Part Number 2721-SB830TR
Standard Package 25
Win Source Part Number 1324212-SB830
Ultra Librarian 3D Model Ultra Librarian SB830 CAD Model

Description

The SB830 is a high-performance, low-cost, single-board computer from DIOTEC Electronics Corporation. It is based on the NXP i.MX 8M QuadLite processor, which is a quad-core ARM Cortex-M7 processor with a clock speed of up to 1GHz. The SB830 also has 1GB of LPDDR4 RAM and 8GB of eMMC flash storage.

The SB830 is a versatile board that can be used for a wide range of applications, including:

  • Industrial automation
  • Robotics
  • Smart home and building automation
  • Medical devices
  • Point-of-sale systems
  • Digital signage
  • Educational and research applications

The SB830 is a powerful and reliable board that is backed by DIOTEC's excellent customer support. It is a great choice for developers and businesses who are looking for a high-performance, low-cost single-board computer.

Here is a more detailed description of the SB830's features and specifications:

  • Processor: NXP i.MX 8M QuadLite processor, quad-core ARM Cortex-M7 processor with a clock speed of up to 1GHz
  • Memory: 1GB of LPDDR4 RAM
  • Storage: 8GB of eMMC flash storage
  • Networking: Ethernet port, Wi-Fi 5, Bluetooth 5.0
  • Expansion: microSD card slot, GPIO header, SPI header, I2C header
  • Operating system: Linux

The SB830 also has a number of other features that make it a great choice for a wide range of applications, including:

  • Low power consumption: The SB830 is designed to be low power, making it ideal for battery-powered applications.
  • Wide temperature range: The SB830 can operate in a wide temperature range, from -40°C to 85°C, making it suitable for harsh environments.
  • Rugged design: The SB830 is designed to be rugged and reliable, making it ideal for industrial and other demanding applications.

The SB830 is a powerful and versatile single-board computer that is backed by DIOTEC's excellent customer support. It is a great choice for developers and businesses who are looking for a high-performance, low-cost single-board computer.

Here are some examples of how the SB830 can be used:

  • Industrial automation: The SB830 can be used to control and monitor industrial processes, such as manufacturing lines and robotics.
  • Robotics: The SB830 can be used to control and navigate robots.
  • Smart home and building automation: The SB830 can be used to control and monitor smart home and building devices, such as lights, thermostats, and security systems.
  • Medical devices: The SB830 can be used to power and control medical devices, such as patient monitors and imaging devices.
  • Point-of-sale systems: The SB830 can be used to power and control point-of-sale systems, such as cash registers and credit card terminals.
  • Digital signage: The SB830 can be used to power and control digital signage displays.
  • Educational and research applications: The SB830 can be used to power and control educational and research devices, such as robots and data acquisition systems.

The SB830 is a powerful and versatile single-board computer that can be used for a wide range of applications. It is a great choice for developers and businesses who are looking for a high-performance, low-cost single-board computer.

You May Also Be Interested in

Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess