EN
  • EN
  • DE

100LET

Part No 100LET
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CRTRDGE 100A 240VAC/150VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Electrical, Specialty Fuses
Mfr Eaton Bussmann
Series LET
Package Bulk
Product Status Active
Mounting Type Bolt Mount
Fuse Type Cartridge
Current Rating (Amps) 100A
Voltage Rating - AC 240 V
Voltage Rating - DC 150 V
Applications Electrical, Industrial
Approval Agency CE, UR
Breaking Capacity @ Rated Voltage 200kA
Package / Case Cylindrical, Blade Terminal (Bolt)
Size / Dimension 0.697" Dia x 1.032" L (17.70mm x 26.20mm)
Melting I2t 600
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.10.0040
Win Source Part Number 853596-100LET
Ultra Librarian 3D Model Ultra Librarian 100LET CAD Model

Description

The 853596-100LET is a cartridge fuse from the LET series by Eaton Bussmann.

  • Voltage Rating (AC): 240V AC
  • Voltage Rating (DC): 150V DC
  • Breaking Capacity: 200kA @ Rated Voltage
  • Size: 0.697" diameter by 1.032" length
  • Package: Bulk
  • Mounting Type: Bolt Mounting
  • Product Status: Active
  • Approvals: CE, UR

You May Also Be Interested in

Eaton Bussmann
FUSE CRTRDGE 32A 415VAC CYLINDR
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 10A 250VAC
Need more? Email Us
Eaton Bussmann
FUSE EDISON PLUG 30A 125VAC
Need more? Email Us
Eaton Bussmann
FUSE 100AMP 660V AC / 350V DC BS
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 45A 150VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE CRTRDGE 32A 550VAC CYLINDR
Need more? Email Us
Eaton Bussmann
FUSE CRTRDGE 400A 415VAC CYLINDR
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 16A 690VAC
Need more? Email Us
Eaton Bussmann
FUSE RECT 35A 600VAC/300VDC BLAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess