EN
  • EN
  • DE

CMS2-3-R

Part No CMS2-3-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 57UH 3.6A 2LN SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 57μH @ 100kHz
Current Rating (Max) 3.6A
DC Resistance (DCR) (Max) 12 mOhm (Typ)
Temperature Range - Operating -40°C to 160°C
Mounting SMD (SMT)
Height (Max) 0.236" (6.00mm)
Dimension Horizontal, 4 PC Pad
Win Source Part Number 202656-CMS2-3-R
Popularity Medium
Supply and Demand Status Limited
Quantity per package 800
Ultra Librarian 3D Model Ultra Librarian CMS2-3-R CAD Model

Description

Overview

The CMS2-3-R is characterized by its robust design and dependable performance, suitable for heavy-duty applications. It acts as a cornerstone in projects demanding high reliability and durability.

Features and Benefits

  • Durability: Crafted for applications with high wear and tear.
  • Reliable Power Management: Ensures stable power supply and regulation.
  • Easy Maintenance: Designed for straightforward upkeep and longevity.

Applications

  • Industrial Machinery
  • Robust Power Systems
  • Heavy Equipment Electronics

The CMS2-3-R is a preferred choice for engineers focused on building systems that need to withstand harsh operational conditions.

You May Also Be Interested in

Murata Electronics North America
CMC 22UH 250MA 2LN SMD AEC-Q200 / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 500mOhm
Lowest to $0.8731
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CMC 4A 2LN 500 OHM SMD
Lowest to $0.5801
Sumida America Components Inc.
CMC 2.5A 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 160 MHz 2.5A DCR 120mOhm (Typ)
Lowest to $0.7819
Triad Magnetics
CMC 3.2MH 2A 2LN TH ESD / 3.2 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm
Need more? Email Us
Bourns Inc.
CMC 100UH 500MA 2LN SMD
Lowest to $1.8908
Schaffner EMC Inc.
CMC 3.3MH 2.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 63mOhm (Typ)
Need more? Email Us
Wurth Electronics Inc
COMMON MODE SMD LINE FILTER WE-SLM | CMC 470UH 400MA 2LN 2.2 KOHM SMD
Lowest to $2.4984
Murata Electronics North America
CMC 1.4A 2LN 600 OHM SMD
Lowest to $1.3391

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess