EN
  • EN
  • DE

CTX01-14110

Part No CTX01-14110
Manufacturer Eaton Bussmann
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1186255-CTX01-14110
Categories Custom Parts
Manufacturer Eaton Bussmann
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CTX01-14110 CAD Model

Description

The CTX01-14110 is a common mode choke manufactured by Eaton Bussmann. Common mode chokes are designed to suppress common mode noise, which is a type of electromagnetic interference (EMI) that can disrupt the performance of electronic circuits. They are essential components in a variety of applications where noise reduction is critical.

Applications

  • Power Supplies: Reducing common mode noise in switched-mode power supplies (SMPS).
  • Data Communication Lines: Filtering noise in USB, Ethernet, and other data communication interfaces.
  • Audio Equipment: Suppressing noise in audio amplifiers and other audio circuits.
  • Industrial Control Systems: Mitigating noise in industrial automation and control equipment.
  • Automotive Electronics: Filtering noise in automotive electronic systems.

Features

  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal attenuation in differential mode signals.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • High Current Capacity: Handles high currents without saturation.
  • Wide Operating Temperature Range: Operates reliably in a variety of environmental conditions.

Benefits

  • Improved Signal Integrity: Reduces noise interference, enhancing signal clarity and reliability.
  • Reduced EMI Emissions: Minimizes electromagnetic interference emitted from electronic devices.
  • Enhanced System Performance: Improves the overall performance and stability of electronic systems.
  • Compliance with EMC Standards: Helps meet electromagnetic compatibility (EMC) standards.
  • Increased System Reliability: Prevents noise-related failures, extending product lifespan.

Additional Details

The CTX01-14110 typically features a common mode impedance in the range of hundreds to thousands of ohms at specific frequencies, effectively blocking common mode noise. Its differential mode impedance is kept low to minimize signal attenuation. The choke is designed with a specific core material to optimize performance at the desired frequency range. It commonly comes in a through-hole or surface-mount package for easy integration into circuit boards. The current rating is determined by the wire gauge and core material, allowing the choke to handle the specified current without saturation. The operating temperature range typically spans from -40°C to +125°C, ensuring reliable operation in harsh environments. The insulation resistance is high to prevent leakage current. Furthermore, it is often RoHS compliant, demonstrating adherence to environmental regulations.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Conexant Systems
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess