EN
  • EN
  • DE

CTX20-3P-R

Part No CTX20-3P-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 20.15UH SMD  /  Unshielded 2 Coil Inductor Array 80.59 µH Inductance - Connected in Series 20.15 µH Inductance - Connected in Parallel 111mOhm Max DC Resistance (DCR) - Parallel 1.5 A Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series Econo-Pac™
Package Tape & Reel (TR)
Number of Coils 2
Inductance - Connected In Parallel 20.15 µH
Inductance - Connected In Series 80.59 µH
Tolerance ±20%
Current Rating - Parallel 1.5 A
Current Rating - Series 750 mA
DC Resistance (DCR) - Parallel 111mOhm Max
DC Resistance (DCR) - Series 443mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.550" L x 0.550" W (13.97mm x 13.97mm)
Height 0.190" (4.83mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names CTX20-3P-ND,Q2850704B,CTX20-3P
Standard Package 800
Win Source Part Number 1208714-CTX20-3P-R
Ultra Librarian 3D Model Ultra Librarian CTX20-3P-R CAD Model

Description

The Econo-Pac series signal transformer from Eaton is an array of 2 coils that offer inductance of 80.59µH when connected in series and 20.15µH when connected in parallel.

  • Manufacturer: Eaton
  • Series: Econo-Pac
  • Inductance (Series): 80.59µH
  • Inductance (Parallel): 20.15µH
  • Package: Tape & Reel
  • Mounting Type: SMD (SMT)
  • Tolerance: ±20%
  • Height: 0.190" (4.83mm)
  • Current Rating (Parallel): 1.5A
  • Current Rating (Series): 750mA
  • DC Resistance (DCR) (Parallel): 111mOhm Max
  • DC Resistance (DCR) (Series): 443mOhm Max
  • Operating Temperature Range: -40°C to 85°C
  • Dimensions: 0.550" L x 0.550" W (13.97mm x 13.97mm)

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 68.91UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 16.09UH SMD
Lowest to $1.6889
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.18UH SMD
Lowest to $3.2280
Cooper Bussmann, Inc.
Inductors and Transformers | INDUCT ARRAY 6 COIL 78.4UH SMD
Lowest to $12.4047
Eaton Bussmann
INDUCT ARRAY 2 COIL 20.62UH SMD
Need more? Email Us
Pulse
INDUCT ARRAY 2 COIL 66UH SMD / Inductor Power Shielded Wirewound 66uH/270uH 20% 100KHz 2.4A/1.2A 0.11Ohm/0.42Ohm DCR Automotive T/R
Need more? Email Us
API Delevan Inc.
INDUCT ARRAY 2 COIL 20UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 1UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 22.47UH SMD
Lowest to $0.2616

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess