EN
  • EN
  • DE

MLVB06V18C003

Part No MLVB06V18C003
Manufacturer Eaton Bussmann
Catalog Varistors, MOVs
Description VARISTOR 28V 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum DC Volts 18 V
Varistor Voltage (Min) 22 V
Varistor Voltage (Typ) 28 V
Varistor Voltage (Max) 34 V
Number of Circuits 1
Capacitance @ Frequency 3 pF @ 1 MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount, MLCV
Case / Package 0603 (1608 Metric)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1598738-MLVB06V18C003
Ultra Librarian 3D Model Ultra Librarian MLVB06V18C003 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
VARISTOR 820V 4.5KA DISC 14MM
Lowest to $0.4301
Panasonic
VARISTOR 47V 1KA DISC 10MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 27V 1KA DISC 14MM
Need more? Email Us
Semitec USA Corp
VARISTOR 39V 250A DISC 7MM
Need more? Email Us
Panasonic
VARISTOR 240V 3.5KA DISC 10MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 205V 1.2KA 2SMD JLEAD
Need more? Email Us
Bourns Inc.
VARISTOR 120V 2.5KA DISC 10MM
Need more? Email Us
Panasonic
VARISTOR 750V 3.5KA DISC 11.5MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 620V 10KA DISC 20MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess