EN
  • EN
  • DE

RER101-36/14N/2HHA-20184

Part No RER101-36/14N/2HHA-20184
Manufacturer ebm-papst
Catalog Fans and Blowers
Description Blowers DC Centrifugal Fan, 101mm, 24VDC, 111CFM, Speed Signal, Open Collector Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Airflow 111.8 CFM
Bearing Type Ball
Case / Package Radial
Diameter 101 mm
Height 51.7 mm
Housing Material Fiberglass
Max Power Dissipation 23 W
Mount Flanges
Power Rating 23 W
Radiation Hardening No
RoHS Compliant
Termination Leads
Voltage Rating 24 V
Weight 303.906888 g
Width 52 mm
Win Source Part Number 1134370-RER101-36/14N/2HHA-20184
Categories Fans and Blowers
Manufacturer ebm-papst
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RER101-36/14N/2HHA-20184 CAD Model

Description

The ebm-papst is a top-quality electronic component that is designed to provide excellent performance.

  • Category: Fans and Blowers
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 133.4mm Dia Ball 188.0 CFM (5.26m³/min) 3 Wire Leads with Splice Terminals
Need more? Email Us
Multicomp
DC Brushless Fan, 9 X 3MM, 3V
Need more? Email Us
ebm-papst
AC Fan Ball Bearing 230V 0.45A/0.42A 85W/110W 50Hz/60Hz 1400RPM/1620RPM Flange Mount
Need more? Email Us
Orion Fans
FAN IMP MTRZD 360X167 230V W/CAP / Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Need more? Email Us
ebm-papst
DC Fan Ball Bearing 24V 100KW 1054CFM 70dB Flange Mount
Need more? Email Us
Orion Fans
FAN AXIAL 80.5X32MM 48VDC WIRE / Fan Tubeaxial 48VDC Square - 80.5mm L x 80.5mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads
Lowest to $25.3462
CUI Inc.
FAN AXIAL 60X10MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H omniCOOL™ Magnetic Sleeve 16.3 CFM (0.456m³/min) 2 Wire Leads
Need more? Email Us
Orion Fans
FAN AXIAL 50X15MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 2 Wire Leads
Need more? Email Us
ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess