EN
  • EN
  • DE

H6061V25SO8B

Part No H6061V25SO8B
Manufacturer EM Microelectronic
Catalog OEM Parts (F - I)
Description 3V Self Recovering Watchdog
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011227-H6061V25SO8B
Categories OEM Parts(F-I)
Manufacturer EM Microelectronic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H6061V25SO8B CAD Model

Description

The H6061V25SO8B is a specialized integrated circuit manufactured by EM Microelectronic. While specific details on this exact part number are scarce, EM Microelectronic is known for producing a wide range of low-power, high-performance integrated circuits, including RFID devices, real-time clocks (RTCs), and secure microcontrollers. Based on EM Microelectronic's product portfolio, the H6061V25SO8B likely belongs to one of these categories, possibly a custom or application-specific IC.

Applications:

  • RFID systems: Used in applications requiring identification and tracking, such as access control and inventory management.
  • Real-time clock applications: Provides accurate timekeeping for devices like embedded systems and consumer electronics.
  • Secure microcontrollers: Implements secure communication and data storage in applications like smart cards and IoT devices.
  • Low-power sensors: Used in wireless sensor networks for environmental monitoring and industrial automation.
  • Battery-powered devices: Optimizes energy consumption in portable electronics and medical devices.

Features:

  • Low power consumption: Designed to minimize energy usage for extended battery life.
  • High integration: Combines multiple functions into a single chip for reduced component count.
  • Secure data storage: Protects sensitive data from unauthorized access.
  • Real-time clock functionality: Maintains accurate timekeeping even when the main power is off.
  • Wireless communication capabilities: Supports RFID and other wireless protocols.

Benefits:

  • Extended battery life: Reduces the frequency of battery replacements in portable devices.
  • Smaller form factor: Enables the design of compact and lightweight devices.
  • Enhanced security: Protects valuable data from tampering and theft.
  • Accurate timekeeping: Ensures precise time synchronization across different systems.
  • Simplified system design: Reduces the complexity of circuit boards and software development.

Additional Details:

Given that the part number includes 'SO8', it's highly probable that the package is an SOIC-8 (Small Outline Integrated Circuit, 8-pin) package, a common surface-mount package. The 'V25' might refer to the operating voltage. Further detailed specifications, such as memory capacity, clock frequency, communication protocols, and security features, would require a specific datasheet for this particular part number. It's important to consult the manufacturer's documentation to obtain precise details on the electrical characteristics, pin configurations, and application notes.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess