EN
  • EN
  • DE

EMC 042-007-656 - EMC RAILKIT 25-slot DAE VNX fixed

Part No EMC 042-007-656 - EMC RAILKIT 25-slot DAE VNX fixed
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC RAILKIT 25-slot DAE VNX fixed
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398172-EMC 042-007-656 - EMC RAILKIT 25-slot DAE VNX fixed
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-007-656 - EMC RAILKIT 25-slot DAE VNX fixed CAD Model

Description

The EMC 042-007-656 RAILKIT is expressly designed for the fixed installation of EMC's 25-slot Disk Array Enclosures (DAE) within the VNX series, securing them within a data center's rack configuration. This rail kit's introduction reflects EMC's commitment to providing comprehensive solutions that enhance data storage infrastructures' efficiency, reliability, and scalability. Crafted with precision, the rail kit ensures a snug and stable fit for DAE units, thereby minimizing the risk of equipment misalignment or accidental dislodging, which could lead to operational disruptions or data loss. Leveraging high-quality materials and a design that conforms to industry standards, this rail kit delivers exceptional durability and resilience, essential qualities in the physically demanding environment of a data center. It supports streamlined cable management, which aids in maintaining optimal airflow, reduces the likelihood of overheating, and facilitates easier access for maintenance or upgrades. The 042-007-656 RAILKIT underscores EMC's dedication to providing user-friendly, robust accessories that support the mission-critical operations of businesses leveraging VNX storage solutions.

You May Also Be Interested in

EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess