EN
  • EN
  • DE

EMC 088-000-014-00 - EMC Unity XT 380 BBU battery

Part No EMC 088-000-014-00 - EMC Unity XT 380 BBU battery
Manufacturer EMC
Catalog Battery
Description EMC Unity XT 380 BBU battery
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398220-EMC 088-000-014-00 - EMC Unity XT 380 BBU battery
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 088-000-014-00 - EMC Unity XT 380 BBU battery CAD Model

Description

The EMC 088-000-014-00 is a highly reliable Battery Backup Unit (BBU) designed specifically for the EMC Unity XT 380 storage system. This specialized battery plays a crucial role in ensuring data integrity and continuous operation, particularly in the event of unexpected power outages or fluctuations. The Unity XT series is known for its outstanding performance, efficiency, and simplicity, catering to a wide range of storage needs from mid-market to enterprise level. This BBU is engineered to provide sufficient power to the storage system during short-term power interruptions, allowing it to safely shut down or maintain essential operations until power is restored. It uses advanced battery technology to guarantee a swift response to power issues, ensuring minimal impact on system availability and data protection. The EMC 088-000-014-00 is easily integrated into the Unity XT 380 chassis, designed for simple installation and maintenance. Its compact size does not compromise rack space, adhering to the system’s efficient design principle. This battery unit is an indispensable component for businesses that require round-the-clock data accessibility and protection, offering peace of mind and reinforcing the storage system's resilience against power-related challenges. By maintaining power to crucial components, it allows systems administrators ample time to address power outages without risking data loss or corruption, making it a key investment in safeguarding digital assets.

You May Also Be Interested in

EMC
Battery for EMC SPS 2200W
Need more? Email Us
EMC
EMC BATTERY BURBERRY Isilon H500
Need more? Email Us
EMC
Battery for EMC SPS 2200W
Need more? Email Us
EMC
Battery SPS for EMC VMAX VNX8000
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
Panasonic
Coin Cell Battery 3V 17.0 mAh RECHG PC PINS VERT MNT
Need more? Email Us
Panasonic
Coin Cell Battery 3V 1000mAH
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess