EN
  • EN
  • DE
  • IT

B32529C1103J189

Part No B32529C1103J189
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 10000PF 5% 100VDC RAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 27 Weeks
Features Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Manufacturer EPCOS (TDK)
Series B32529
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package Radial
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Quantity per package 2800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912420-B32529C1103J189
Ultra Librarian 3D Model Ultra Librarian B32529C1103J189 CAD Model

Description

The B32529 series from EPCOS (TDK) is a film capacitor that has a voltage rating of 63V and is designed for through hole applications. It features a radial package and is available in a reel of 2800 units.

  • Series: B32529
  • Voltage Rating: 63V
  • Mounting: Through hole
  • Package: Radial
  • Reel Quantity: 2800
  • Operating Temperature: -55°C to 125°C
  • Supply/Demand: Balanced
  • Production Lead Time: 27 weeks (estimated)
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8532.25.0010

You May Also Be Interested in

Kemet
FILM, RADIAL, METALLIZED POLYPRO
Need more? Email Us
Kemet
CAP FILM 33UF 5% 160VDC RADIAL
Lowest to $29.0182
Kemet
CAP FILM 0.047UF 5% 16VDC 1206
Need more? Email Us
EPCOS (TDK)
CAP FILM 2.2UF 10% 630VDC RADIAL
Lowest to $2.4927
Mini-Circuits
LTCC LOW PASS FILTER, DC - 6000
Lowest to $9.8893
Panasonic
CAP FILM 0.082UF 5% 250VDC 2420
Lowest to $6.6733
Kemet
CAP FILM 6.8UF 5% 250VDC RAD
Lowest to $12.2181
Kemet
CAP FILM 2.2UF 20% 1KVDC RADIAL
Lowest to $15.2727
Kemet
CAP FILM RAD
Lowest to $0.2934

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3259 $57.0325
420+ $0.2675 $112.3500
650+ $0.2592 $168.4800
895+ $0.2508 $224.4660
1,160+ $0.2424 $281.1840
1,550+ $0.2173 $336.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 732 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess