EN
  • EN
  • DE

B39162-B9100-L410-S09

Part No B39162-B9100-L410-S09
Manufacturer EPCOS (TDK)
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 713620-B39162-B9100-L410-S09
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39162-B9100-L410-S09 CAD Model

Description

The EPCOS (TDK) B39162-B9100-L410-S09 is a SAW (Surface Acoustic Wave) filter designed for use in wireless communication systems, often found in applications requiring specific frequency filtering around 1626 MHz. Its primary function is to selectively pass desired signals while rejecting unwanted signals, thereby improving the overall performance of the wireless system.

Applications

  • Mobile communication systems (cellular base stations, handsets, and repeaters)
  • Wireless infrastructure
  • Satellite communication systems
  • RF front-end modules
  • ISM band applications

Features

  • Optimized Frequency: Specifically designed for operation around the 1626 MHz frequency band.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring strong signal transmission and reception.
  • High Attenuation: Offers excellent rejection of out-of-band signals, reducing interference from unwanted frequencies.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Surface Mount Device (SMD): Enables easy and cost-effective assembly using standard SMT techniques.
  • RoHS Compliant: Complies with environmental regulations, ensuring the product is free from hazardous substances.
  • Stable Performance: Provides consistent and reliable performance over a wide range of operating temperatures.

Benefits

  • Improved Signal Quality: Low insertion loss and high attenuation contribute to clearer and more reliable communication.
  • Reduced Interference: Effective filtering minimizes the impact of unwanted signals, improving system performance in noisy environments.
  • Compact Design: Suitable for use in small devices and modules where space is limited.
  • Cost-Effective Manufacturing: SMD packaging and reliable performance reduce assembly and maintenance costs.
  • Environmental Compliance: Meets environmental standards for lead-free manufacturing.

Additional Details

SAW filters like the B39162-B9100-L410-S09 utilize piezoelectric materials to convert electrical signals into mechanical surface acoustic waves. These waves propagate along the surface of the material and are then converted back into electrical signals. The design of the interdigital transducers (IDTs) on the surface determines the filter's frequency response. Proper impedance matching and PCB layout are crucial for achieving optimal performance. Typically designed to operate with a 50-ohm impedance, careful attention should be paid to the surrounding circuitry to minimize signal reflections and losses.

Technical Specifications (Typical):

  • Center Frequency: Approximately 1626 MHz (Consult datasheet for precise value)
  • Insertion Loss: (Consult datasheet for specific value)
  • Attenuation: (Consult datasheet for specific value)
  • Impedance: 50 Ohms
  • Operating Temperature Range: (Consult datasheet for specific range)
  • Package: SMD

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6952 $59.0920
205+ $0.5705 $116.9525
315+ $0.5527 $174.1005
435+ $0.5348 $232.6380
560+ $0.5170 $289.5200
750+ $0.4635 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess