EN
  • EN
  • DE

B39458-M3310-K100

Part No B39458-M3310-K100
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Through Hole
RoHS Compliant
Termination Radial
Win Source Part Number 1047633-B39458-M3310-K100
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39458-M3310-K100 CAD Model

Description

The B39458-M3310-K100 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are electronic components used in radio frequency (RF) systems to selectively pass signals within a specific frequency range while attenuating unwanted signals outside that range. These filters are crucial for ensuring clear and reliable communication in various wireless applications.

Applications:

  • Mobile communication systems (e.g., cellular base stations, handsets): Used for filtering RF signals in the transmit and receive paths.
  • Wireless infrastructure: Integrated into base stations and repeaters to improve signal quality and reduce interference.
  • Automotive applications: Utilized in keyless entry systems, tire pressure monitoring systems (TPMS), and other wireless communication systems within vehicles.
  • Industrial remote control systems: Filters out unwanted signals, enhancing the reliability of remote control operations.
  • Satellite communication systems: Improves signal-to-noise ratio in satellite receivers and transmitters.

Features:

  • SAW Filter Technology: Based on surface acoustic wave technology, offering high performance in terms of insertion loss and selectivity.
  • Compact Size: Designed to be small, making it suitable for integration into densely packed electronic devices.
  • High Attenuation: Provides excellent attenuation of unwanted signals outside the passband, ensuring clear signal reception.
  • Low Insertion Loss: Minimizes signal loss within the desired frequency range, maximizing signal strength.
  • Stable Performance: Offers consistent performance over a wide range of temperatures and operating conditions.

Benefits:

  • Improved Signal Quality: By filtering out unwanted noise and interference, the B39458-M3310-K100 enhances the clarity and reliability of wireless communication signals.
  • Enhanced System Performance: Integration of this SAW filter improves the overall performance of RF systems by optimizing signal-to-noise ratio and reducing spurious emissions.
  • Reduced Interference: Attenuates signals outside the passband, preventing interference from adjacent frequency bands.
  • Increased Reliability: Stable performance over a wide temperature range ensures reliable operation in various environmental conditions.
  • Compact Design: The small size of the filter allows for easy integration into space-constrained devices, facilitating miniaturization of electronic products.

Additional Details:

The specific technical specifications of the B39458-M3310-K100, such as center frequency, bandwidth, insertion loss, and attenuation, are detailed in the manufacturer's datasheet. It is crucial to refer to the datasheet for precise electrical characteristics and recommended operating conditions. The filter is typically surface mountable and designed for automated assembly processes. The materials used in the filter construction are selected to ensure long-term reliability and environmental compliance. EPCOS (TDK) SAW filters are known for their high quality and performance, making them a preferred choice in various RF applications.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess