EN
  • EN
  • DE

B39881B8066J610

Part No B39881B8066J610
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752140-B39881B8066J610
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B39881B8066J610 CAD Model

Description

The B39881B8066J610 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). These filters are critical components in radio frequency (RF) systems, providing selective filtering of signals. This particular SAW filter is designed for specific wireless communication applications, offering excellent performance characteristics within its designated frequency band.

Applications

  • Wireless communication systems
  • Mobile phones
  • Base stations
  • Wi-Fi devices
  • RF front-end modules

Features

  • SAW filter technology
  • High selectivity and sharp roll-off characteristics
  • Low insertion loss for minimal signal attenuation
  • Excellent stopband attenuation for interference rejection
  • Small surface mount package for compact designs

Benefits

  • Improved signal quality and reduced interference in wireless devices
  • Enhanced receiver sensitivity and improved communication range
  • Higher data throughput in wireless networks
  • Reduced power consumption in RF front-ends
  • Smaller and more efficient wireless devices

Additional Details

SAW filters like the B39881B8066J610 utilize the piezoelectric effect to create a mechanical wave on a substrate. This wave interacts with interdigital transducers (IDTs) patterned on the surface. By precisely designing the IDTs, specific frequency responses are achieved. The filter's performance is characterized by its center frequency, bandwidth, insertion loss, and stopband attenuation. Refer to the manufacturer's datasheet for complete electrical specifications, including impedance matching requirements, maximum input power, and operating temperature range. Proper impedance matching is essential for optimal filter performance and minimizing signal reflections. These filters are typically available in surface-mount packages for automated assembly onto printed circuit boards (PCBs). The materials used in the filter's construction (e.g., piezoelectric substrate, metallization) significantly impact its overall performance and reliability. Detailed specifications and application notes are available in the manufacturer's datasheet.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess