The B82422A3220J100V3 is a common mode choke manufactured by EPCOS (TDK). It is specifically designed to attenuate common-mode noise in electronic circuits. Common-mode noise refers to unwanted electromagnetic interference (EMI) that appears simultaneously on multiple conductors with respect to a common reference point (ground).
Applications
- Switch-mode power supplies (SMPS)
- Frequency converters
- Power line filters
- Electronic ballasts for lighting
- Data and signal lines
Features
- Excellent common-mode noise suppression characteristics
- Compact design for space-constrained applications
- High rated current capability
- Compliant with RoHS standards
Benefits
- Reduces conducted EMI, improving the overall electromagnetic compatibility (EMC) performance of the system.
- Enhances the stability and reliability of electronic devices by minimizing noise interference.
- Aids in meeting regulatory requirements for EMC emissions.
Additional Details
Typical specifications for the B82422A3220J100V3 (always refer to the official datasheet for definitive values) include:
- Inductance: Approximately 22 μH (This is an estimated value; the datasheet will provide the exact inductance value and tolerance).
- Rated Current: The datasheet will specify the maximum continuous current the choke can handle at a given ambient temperature. This value is crucial for preventing overheating and ensuring reliable operation. Expect this to be in the range of several amps.
- Rated Voltage: 100 V (This value is explicitly given in the part number).
- Test Voltage: This represents the voltage that the component can withstand during testing without dielectric breakdown. It will be indicated in the datasheet.
- Operating Temperature Range: Typically from -40°C to +125°C, but confirm with the datasheet.
Common mode chokes operate by presenting a high impedance to common-mode currents while allowing differential-mode currents (the desired signal) to pass through with minimal attenuation. This is achieved through a specific winding configuration on a ferrite core. Always consult the official EPCOS (TDK) datasheet for detailed electrical characteristics, surge current ratings, and other critical parameters before incorporating this component into a circuit design.