EN
  • EN
  • DE

T30-A350X

Part No T30-A350X
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Description Surge arrester
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1263429-T30-A350X
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T30-A350X CAD Model

Description

The T30-A350X is a ceramic capacitor manufactured by EPCOS, a TDK Group Company. It is designed for high-voltage applications, providing stable capacitance over a wide range of temperatures and frequencies. This capacitor is commonly used in power supplies and other high-voltage circuits for filtering and energy storage.

Applications

  • High-voltage power supplies
  • DC-DC converters
  • Lighting ballasts
  • Snubber circuits
  • EMI/RFI filtering

Features

  • Ceramic capacitor
  • High voltage rating (typically 2kV to 5kV, specific value depends on sub-model)
  • Stable capacitance over temperature
  • Low dissipation factor
  • RoHS compliant

Benefits

  • Reliable Performance: Stable capacitance ensures consistent performance in demanding applications.
  • High Voltage Capability: Suitable for use in high-voltage circuits without breakdown.
  • Low Losses: Low dissipation factor minimizes energy loss and heat generation.
  • Compact Size: Ceramic construction allows for a relatively small size compared to other high-voltage capacitor types.
  • Environmental Compliance: RoHS compliance ensures that the capacitor meets environmental regulations.

Additional Details

The T30-A350X series comes in various capacitance values and voltage ratings; specifications vary with the exact part number. It is typically available in a leaded package for through-hole mounting. The operating temperature range is typically -55°C to +125°C. The ceramic dielectric material provides high insulation resistance and long-term stability. This capacitor is designed to withstand high-voltage stresses and provides reliable performance in demanding applications. Always consult the datasheet for the specific T30-A350X sub-model for precise voltage, capacitance and temperature characteristics before use in any circuit design.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess