EN
  • EN
  • DE

EB C730X LAMP-28140

Part No EB C730X LAMP-28140
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079928-EB C730X LAMP-28140
Categories OEM Parts(C-E)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EB C730X LAMP-28140 CAD Model

Description

The EB-C730X LAMP-28140 is a replacement projector lamp module manufactured by Epson. It is specifically designed for use with Epson EB-C730X series projectors. This lamp provides the necessary light source for projecting images and videos with clarity and brightness.

Applications

  • Epson EB-C730X Projectors
  • Replacement lamp for presentations
  • Replacement lamp for home theater
  • Replacement lamp for educational purposes

Features

  • Lamp Type: UHE (Ultra High Efficiency)
  • Wattage: Check projector specifications for wattage
  • Lamp Life: Standard lamp life typically 4000-5000 hours, depending on usage and mode (Eco vs. Normal)
  • Brightness: Light output matches original lamp specifications for the EB-C730X.
  • Easy Installation: Designed for simple replacement within the projector housing.

Benefits

  • Restores Projector Performance: Replacing the lamp restores the projector to its original brightness and image quality.
  • Cost-Effective: More affordable than purchasing a new projector.
  • Extends Projector Lifespan: Allows continued use of the projector for an extended period.
  • Simple Replacement: Easy to install with minimal technical expertise.

Additional Details

The EB-C730X LAMP-28140 is a user-replaceable lamp module that includes the lamp bulb and the housing. Replacing the lamp is a simple process that usually involves opening a lamp compartment on the projector, removing the old lamp module, and inserting the new one. Always follow the manufacturer's instructions in the projector's user manual for proper lamp replacement procedures. It is recommended to clean the projector's air filter when replacing the lamp to ensure optimal cooling and extend the lamp's lifespan. Lamp life can be affected by factors such as ambient temperature, usage patterns, and the projector's operating mode. Using the projector's Eco mode can significantly extend the lamp life. After installing a new lamp, it's usually necessary to reset the lamp timer in the projector's menu.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess