EN
  • EN
  • DE
  • IT

SCBSB-18-01A-RT

Part No SCBSB-18-01A-RT
Manufacturer Essentra Components
Catalog Board Supports
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Supports
Mfr Essentra Components
Series Richco, SCBSB
Package Bulk
Holding Type Threaded Stud
Mounting Type Adhesive
Between Board Height 1.125" (28.58mm) 1 1/8"
Length - Overall 1.425" (36.20mm)
Support Panel Thickness 0.299" (7.60mm)
Features 6-32 Thread
Material Nylon
Base Product Number SCBSB
Other Names SCBSB-18-01A-RT,RPC3213
Standard Package 1,000
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275370-SCBSB-18-01A-RT
Ultra Librarian 3D Model Ultra Librarian SCBSB-18-01A-RT CAD Model

Description

The Richco SCBSB-18-01A-RT is a board support designed to securely hold circuit boards in place.

  • Manufacturer: Richco
  • Product: SCBSB-18-01A-RT
  • Thread: 6-32
  • Mounting Type: threaded stud
  • Material: nylon
  • Length: 1.425 inches (36.20mm)
  • Between Board Height: 1.125 inches (28.58mm)
  • Support Panel Thickness: 0.299 inches (7.60mm)
  • Mounting Type: adhesive
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • Supplied: in bulk
  • Standard Package: 1,000 pieces

You May Also Be Interested in

Keystone Electronics
BRD SPT SNAP LOCK NYLON 8MM
Lowest to $0.9417
RAF Electronic Hardware
Board Support /
Need more? Email Us
Essentra Components
Need more? Email Us
Keystone Electronics
BRD SPT SNAP LOCK NYLON 1/4"
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK KEY SLOT 3/16\
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK NYLON 9.50MM / Board Support Snap Lock / Snap Lock Nylon 0.374" (9.50mm)
Lowest to $0.3006
Panduit Corp
BRD SPT SNAP FIT/LOCK NYLON 3MM / Board Support Snap Fit / Snap Lock Nylon 0.118" (3.00mm)
Need more? Email Us
Essentra Components
Spacer Dual Locking Circuit Board Support 4.6mm-OD 15.9mm-LG Nylon 6/6 UL94 V-2
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK NYLON 1/8" / Board Support Snap Lock / Snap Lock Nylon 0.125" (3.18mm) 1/8"
Lowest to $0.1505

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess