EN
  • EN
  • DE

SPX1220A

Part No SPX1220A
Manufacturer Essentra Components
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024982-SPX1220A
Categories OEM Parts( S )
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPX1220A CAD Model

Description

The SPX1220A is a self-adhesive polyethylene foam tape manufactured by Essentra Components. This tape is designed to provide a cushioning and sealing solution for various applications. Its closed-cell foam structure offers excellent compression recovery and resistance to water and dust.

Applications:

  • Sealing enclosures and cabinets against dust and moisture.
  • Cushioning and vibration damping in electronic devices.
  • Gap filling in automotive components.
  • Mounting lightweight objects, such as signs and displays.
  • Protecting surfaces from scratches and impact.

Features:

  • Closed-cell polyethylene foam for excellent sealing and cushioning.
  • Self-adhesive backing for easy application.
  • Good compression recovery, maintaining seal integrity over time.
  • Resistant to water, dust, and UV radiation.
  • Durable and long-lasting.

Benefits:

  • Improved protection against environmental factors.
  • Reduced noise and vibration.
  • Simplified assembly process.
  • Enhanced product appearance.
  • Increased product lifespan.

Additional Details:

The SPX1220A tape is available in various widths and thicknesses to suit different application requirements. The adhesive is a high-tack acrylic, providing a strong and reliable bond to a wide range of surfaces, including metals, plastics, and glass. The polyethylene foam is chemically inert and non-corrosive, making it suitable for use with sensitive electronic components. The operating temperature range is typically from -40°C to +70°C. This foam tape is a versatile solution for sealing, cushioning, and mounting applications across various industries.

It's commonly used where a cost-effective and reliable sealing solution is required. The self-adhesive backing simplifies installation, reducing labor costs and improving efficiency. Its resistance to environmental factors ensures long-term performance and protection of the enclosed components.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess