EN
  • EN
  • DE

SSP-4098

Part No SSP-4098
Manufacturer Essentra Components
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994705-SSP-4098
Categories OEM Parts( S )
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSP-4098 CAD Model

Description

The SSP-4098 is a component manufactured by Essentra Components. Based on available information, it's most likely a type of plastic fastener, support, or spacer. Essentra Components specializes in these types of products, used across various industries for assembly, protection, and functionality.

Applications

  • Electronics assembly: Providing spacing between PCBs and chassis.
  • Automotive industry: Securing trim panels and components.
  • Appliance manufacturing: Supporting and insulating parts within appliances.
  • General manufacturing: Used as a fastener, spacer, or support in various assemblies.
  • Cable management: Securing and routing cables in equipment.

Features

  • Typically made from durable plastic materials such as nylon or polyethylene.
  • Designed for easy snap-in installation.
  • Provides electrical insulation.
  • Available in various sizes and lengths to suit different applications.
  • Resistant to corrosion and vibration.

Benefits

  • Simplified assembly process, reducing manufacturing time and costs.
  • Secure and reliable fastening solution.
  • Protection against electrical shorts and damage.
  • Versatile application across multiple industries and products.
  • Improved product durability and longevity.

Additional Details

The SSP-4098 is often used as a snap rivet or cable clip. Essentra components offers datasheets that specify precise dimensions, material properties, and load-bearing capabilities, but such specifications would need to be researched directly with Essentra based on the exact part configuration needed for a project. They are commonly used to hold items in place, space them apart, or route cables neatly within a product. The choice of material depends on the specific application requirements, such as temperature resistance, chemical resistance, and flammability. The simple design of the SSP-4098 allows for quick and efficient assembly, making it a valuable component in high-volume manufacturing environments. The use of plastic materials ensures that the component is lightweight and does not contribute to corrosion problems. Its insulation properties are crucial in electrical applications, where it prevents short circuits and protects sensitive components from damage.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess