EN
  • EN
  • DE

EM638325BK-6H

Part No EM638325BK-6H
Manufacturer Etron Technology
Catalog SD
Description SD 2Mx32-6 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945903-EM638325BK-6H
Series *
Ultra Librarian 3D Model Ultra Librarian EM638325BK-6H CAD Model

Description

The EM638325BK-6H is a high-performance synchronous dynamic random-access memory (SDRAM) chip manufactured by Etron Technology. This SDRAM is designed to provide high-speed data transfer and efficient memory access for various applications.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices.
  • Graphics Cards: As memory for graphics processing units (GPUs).
  • Embedded Systems: Industrial control systems and other embedded applications requiring high-speed memory.
  • Digital Signal Processing (DSP): Applications involving real-time data processing.
  • Consumer Electronics: High-definition televisions, set-top boxes, and gaming consoles.

Features:

  • High-Speed Data Transfer: Supports fast data transfer rates for demanding applications.
  • Synchronous Operation: Operates in synchronization with the system clock for efficient data handling.
  • Low Power Consumption: Designed to minimize power usage, suitable for battery-powered devices.
  • Compact Package: Available in a small form factor for space-constrained applications.
  • Backward Compatible: Compatible with industry standard SDRAM interfaces.

Benefits:

  • Improved System Performance: Enhances overall system performance by providing fast and reliable memory access.
  • Reduced Latency: Minimizes latency in data retrieval, crucial for real-time applications.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Cost-Effective: Offers a balance of performance and cost for various applications.
  • Easy Integration: Simple to integrate into existing systems due to industry standard compatibility.

Additional Details:

The EM638325BK-6H SDRAM chip is typically available in various densities and configurations. It features a synchronous interface, meaning that all operations are synchronized to a clock signal, which allows for higher data transfer rates compared to asynchronous memory. The chip is designed to operate within a specified voltage range and temperature range, as outlined in the manufacturer's datasheet. This SDRAM utilizes advanced memory cell technology to achieve high density and reliability. It also incorporates internal refresh mechanisms to maintain data integrity.

You May Also Be Interested in

Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess