EN
  • EN
  • DE
  • IT

91-21SYGC/S530-E2/TR10

Part No 91-21SYGC/S530-E2/TR10
Manufacturer Everlight Electronics Co Ltd
Catalog LED Indication - Discrete
Description LED YELLOW/GREEN CLEAR SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Everlight Electronics Co Ltd
Package Tape & Reel
Product Status Active
Color Yellow-Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 330mcd
Lens Style Round with Domed Top
Lens Size 1.90mm Dia
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 25°
Mounting Type Surface Mount
Wavelength - Dominant 573nm
Wavelength - Peak 575nm
Package / Case 2-SMD, Z-Bend
Size / Dimension 2.50mm L x 2.00mm W
Height (Max) 2.90mm
Base Product Number 91-21S
Standard Package 1,000 pcs
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 845362-91-21SYGC/S530-E2/TR10
Ultra Librarian 3D Model Ultra Librarian 91-21SYGC/S530-E2/TR10 CAD Model

Description

The 845362-91-21SYGC/S530-E2/TR10 is a yellow-green LED indication discrete component from Everlight Electronics Co Ltd.

  • Viewing Angle: 25°
  • Lens Transparency: Clear
  • Millicandela Rating: 330mcd
  • Forward Voltage: 2V (typical)
  • Current Test: 20mA
  • Dominant Wavelength: 573nm
  • Peak Wavelength: 575nm
  • Height: 2.90mm
  • Mounting: Surface mountable
  • Package: 2-SMD, Z-Bend
  • Lens Style: Round, Domed top
  • Lens Size: 1.90mm diameter
  • Status: Active

You May Also Be Interested in

Panasonic
LED BLUE 2SMD R/A
Lowest to $0.3862
Vishay
LED GRN DIFF 3.2MM ROUND T/H
Lowest to $0.2524
Stanley Electric Co
LED YELLOW CLEAR 2SMD R/A
Need more? Email Us
Lumex Opto/Components Inc.
LED BLUE CLEAR 1206 SMD
Need more? Email Us
Stanley Electric Co
LED GRN/YLW DIFF 2SMD R/A
Lowest to $0.3285
Broadcom Limited
LED Tri-Color Blue/Green/Red 465nm/521nm/629nm 4-Pin PLCC T/R / LED RGB CLEAR 4SMD
Lowest to $0.9417
Stanley Electric Co
LED ORANGE CLEAR 1206 SMD
Need more? Email Us
Rohm Semiconductor
LED ORANGE DIFFUSED 0603 SMD
Lowest to $0.0578
Lite-On Inc.
LED AMBER CLEAR 3MM ROUND T/H / LED Uni-Color Amber 610nm 2-Pin
Lowest to $0.0658

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess