EN
  • EN
  • DE

IRM-2638TF4

Part No IRM-2638TF4
Manufacturer Everlight Electronics Co Ltd
Catalog Misc Products
Description Infrared Remote-control Receiver Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826154-IRM-2638TF4
Ultra Librarian 3D Model Ultra Librarian IRM-2638TF4 CAD Model

Description

The IRM-2638TF4 is a miniature infrared (IR) receiver module from Everlight Electronics Co Ltd. It is designed for remote control systems, featuring a preamplifier and demodulator within a single package. This allows for easy implementation into various consumer electronics and industrial applications that require IR remote control functionality.

Applications:

  • Televisions (TVs): Receiving remote control signals for channel selection, volume control, and other functions.
  • DVD Players: Handling remote control inputs for playback, menu navigation, and system settings.
  • Audio Systems: Accepting remote commands for volume adjustment, track selection, and source switching.
  • Air Conditioners: Responding to remote control instructions for temperature settings, fan speed, and mode selection.
  • Set-Top Boxes (STBs): Receiving remote control signals for channel surfing, on-screen menus, and program guides.

Features:

  • Miniature Package: Compact size for easy integration into space-constrained applications.
  • High Sensitivity: Excellent sensitivity to infrared signals, ensuring reliable remote control operation.
  • Built-in Preamplifier and Demodulator: Integrated circuitry simplifies design and reduces external component count.
  • 38 kHz Carrier Frequency: Designed to receive IR signals modulated at a carrier frequency of 38 kHz, a common standard for remote control systems.
  • TTL Compatibility: Output signal is compatible with TTL logic levels for easy interface with microcontrollers and digital circuits.

Benefits:

  • Simplified Design: Integration of preamplifier and demodulator simplifies the receiver circuit design.
  • Improved Performance: High sensitivity and noise immunity provide reliable remote control operation.
  • Reduced Component Count: Integrated solution reduces the number of external components, saving board space and cost.
  • Easy Integration: TTL-compatible output allows for easy interface with a wide range of microcontrollers and digital systems.

Additional Details:

The IRM-2638TF4's key specifications include its supply voltage, supply current, operating frequency, and detection range. Consult the official Everlight Electronics datasheet for detailed electrical characteristics, timing diagrams, and application recommendations. The datasheet will provide information on proper power supply decoupling, recommended external components (if any), and optimal placement of the module for best performance. The sensitivity and range of the receiver can be affected by ambient light, so proper shielding or filtering may be necessary in some applications.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess