EN
  • EN
  • DE

SP211BCA

Part No SP211BCA
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 191947-SP211BCA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP211BCA CAD Model

Description

The SP211BCA is a multi-protocol transceiver from Exar Corporation. It's engineered to facilitate seamless serial communication across various standards, making it a flexible component for a multitude of industrial and commercial uses. The device effectively combines multiple transceiver functionalities into a single integrated circuit, which optimizes board real estate and lowers overall system costs.

Applications:

  • Industrial Control Systems: Used within Programmable Logic Controllers (PLCs) and other control systems for reliable communication.
  • Point of Sale (POS) Equipment: Essential for POS terminals in facilitating efficient data transfer between different peripherals.
  • Networking Devices: Functions as a serial interface in networking hardware, ensuring dependable data transmission.
  • Instrumentation: Employed within measurement and testing apparatus to accurately acquire and control data.
  • Medical Equipment: Incorporated in medical devices where serial communication is critical for monitoring and control purposes.

Features:

  • Multiple Protocol Support: Compatible with several serial protocols including RS-232, RS-485 and RS-422.
  • Integrated Transceivers: Multiple transceivers are incorporated into a single compact package.
  • High Data Rates: Allows for quick and efficient data transfer.
  • Robust ESD Protection: Shields against electrostatic discharge.
  • Low Power Operation: Optimized for minimal power consumption making it suitable for battery-powered devices.
  • Driver Protection: Includes output driver protection against overloads and short circuits.

Benefits:

  • Flexibility: Enables use in a diverse array of application scenarios owing to multi-protocol compatibility.
  • Cost Efficiency: Reduces the number of components and associated costs.
  • Space Optimization: Compact design helps save space on the circuit board.
  • Enhanced Reliability: The inherent ESD protection guarantees robust performance in demanding settings.
  • Energy Efficiency: Low power consumption enables more efficient operation.
  • Simplified Design: Eases the design process while reducing the time it takes to market.

Additional Details:

The SP211BCA typically utilizes a single 3.3V or 5V power supply. The IC includes features such as slew rate limiting, reducing EMI and preserving signal quality. Different package options are available to adapt to a wide range of application-specific needs. To obtain exact technical specifications and usage guidelines, please refer to the official datasheets provided by Exar Corporation.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess