The SP485EEN-L/R is a low-power half-duplex transceiver that meets the requirements of the RS-485 and RS-422 serial communication standards. This transceiver is designed for reliable data transmission in noisy industrial environments. Its low power consumption makes it suitable for battery-powered applications and systems where energy efficiency is critical.
Applications
- Industrial control networks
- Building automation systems
- Point-of-sale (POS) terminals
- Motor control
- Remote sensors
- Security systems
Features
- Meets RS-485 and RS-422 standards
- Low power consumption
- Half-duplex transceiver
- Single 5V supply operation
- Driver short-circuit protection
- Receiver input protection: ±15kV HBM
- Data rates up to 10Mbps
- Thermal shutdown protection
- Available in SOIC-8 package
Benefits
- Robust communication: Ensures reliable data transmission in harsh industrial environments due to its compliance with RS-485 and RS-422 standards and receiver input protection.
- Energy efficient: Low power consumption extends battery life in portable devices and reduces overall energy costs.
- Protection against faults: Driver short-circuit protection and thermal shutdown prevent damage to the transceiver and the system.
- High data rates: Supports data rates up to 10Mbps, enabling fast and efficient communication.
- Easy to use: Single 5V supply simplifies power supply design.
Additional Details
The SP485EEN-L/R operates from a single 5V power supply. It features a driver enable (DE) and receiver enable (RE) control, allowing the transceiver to be easily configured for different operating modes. The driver outputs are protected against short circuits, and the receiver inputs are protected against ±15kV HBM electrostatic discharge. The device is available in an 8-pin SOIC package. The L/R suffix likely denotes different reel sizes or packaging options.