EN
  • EN
  • DE

BZB84-C43,215

Part No BZB84-C43,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 43V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 43V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 150 Ohm
Current - Reverse Leakage @ Vr 50nA @ 30.1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1025718-BZB84-C43,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-C43,215 CAD Model

Description

The Nexperia USA Inc. BZB84-C43,215 is a zener diode discrete semiconductor product.

  • Package: TO-236AB (SOT23)
  • Tolerance: ±5%
  • Configuration: 1 pair common anode
  • Forward Voltage (Vf) (Max) @ If: 900mV @ 10mA
  • Reverse Leakage @ Vr: 50nA @ 30.1V
  • Voltage-Zener (Nom) (Vz): 43V
  • Impedance (Max) (Zzt): 150 Ohm
  • Supply and Demand Status: Balanced

You May Also Be Interested in

NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER ARRAY 27V SOT23 / Diode Zener Dual Common Anode 27V 5% 300mW Automotive 3-Pin TO-236AB T/R
Need more? Email Us
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $1.6066
NXP / Nexperia
Voltage regulator double diodes
Need more? Email Us
NXP / Nexperia
Voltage regulator double diodes
Lowest to $0.1094
Rohm Semiconductor
Zener diode
Lowest to $0.1016
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363 / Diode Zener Dual Anti Parallel 5.6V 7.14% 200mW 6-Pin SOT-363 T/R
Lowest to $0.0589
Vishay
DIODE ZENER 9.1V 300MW SOT23 / Diode Zener Dual Common Cathode 9.1V 5% 300mW 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess