EN
  • EN
  • DE

SP6200EM5-1.8

Part No SP6200EM5-1.8
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description Micropower, 100mA and 200mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192113-SP6200EM5-1.8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6200EM5-1.8 CAD Model

Description

The SP6200EM5-1.8 is a low dropout (LDO) regulator from Exar Corporation, designed to provide a stable 1.8V output voltage. It is part of the SP6200 series, known for its efficiency and compact size. This regulator is ideal for battery-powered devices and applications requiring a regulated voltage supply with minimal power loss.

Applications:

  • Portable electronics: Used in smartphones, tablets, and other handheld devices to regulate voltage from the battery to various components.
  • Wireless communication devices: Powers RF transceivers and other sensitive circuits in wireless modules.
  • Microcontroller power: Provides a stable voltage supply for microcontrollers in embedded systems.
  • Battery-powered equipment: Essential in devices like portable medical instruments, sensors, and IoT devices.
  • Point-of-load regulation: Can be used as a local voltage regulator in larger systems.

Features:

  • Low dropout voltage: Maintains regulation with minimal input-to-output voltage difference, extending battery life.
  • Fixed 1.8V output: Provides a stable and precise output voltage.
  • Low quiescent current: Minimizes power consumption when the output is lightly loaded or disabled.
  • Short-circuit protection: Protects the regulator and the load from damage in case of a short circuit.
  • Thermal shutdown: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Stable with ceramic capacitors: Allows the use of small, low-ESR ceramic capacitors, reducing board space and cost.
  • Enable/Disable control: Features an enable pin for power saving.

Benefits:

  • Extended battery life: The low dropout voltage and low quiescent current maximize the operating time of battery-powered devices.
  • Improved system reliability: Short-circuit protection and thermal shutdown features prevent damage to the regulator and the load.
  • Compact design: The small package size and the ability to use ceramic capacitors reduce board space requirements.
  • Stable Output Voltage: Provides consistent and reliable power to sensitive electronic components, ensuring optimal performance.
  • Ease of Use: Simple to integrate into existing designs with minimal external components.

Additional Details:

The SP6200EM5-1.8 is typically available in a SOT23-5 package. It requires minimal external components for operation, typically only input and output capacitors. The input voltage range is typically from 2.5V to 6.0V. Refer to the datasheet for more detailed specifications and application information.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess