EN
  • EN
  • DE

SP6201EM5-ADJ/TR

Part No SP6201EM5-ADJ/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description Micropower, 100mA and 200mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192140-SP6201EM5-ADJ/TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6201EM5-ADJ/TR CAD Model

Description

The SP6201EM5-ADJ/TR is a low dropout (LDO) linear regulator manufactured by Exar Corporation. The '/TR' suffix usually indicates that the component is supplied on tape and reel for automated assembly. It provides a stable and adjustable output voltage from a higher input voltage. This regulator is particularly useful in applications where efficiency and space are critical.

Applications:

  • Post Regulation for Switching Regulators: The SP6201EM5-ADJ/TR can be used to further regulate the output of a switching regulator, providing a cleaner and more precise voltage supply.
  • Battery-Powered Devices: Its low dropout voltage makes it suitable for battery-powered applications, maximizing battery life by operating efficiently even as the battery voltage decreases.
  • Portable Electronics: Ideal for use in devices like smartphones, tablets, and other handheld devices where space and power efficiency are key considerations.
  • Noise-Sensitive Circuits: The LDO regulator's low noise characteristics make it suitable for powering sensitive analog and digital circuits.
  • Microcontroller Power Supplies: Provides a stable and regulated voltage for microcontrollers and other digital logic devices.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors, providing flexibility in voltage selection.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby or lightly loaded conditions.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator in case of overheating, preventing damage to the device.
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors, reducing the size and cost of the application.

Benefits:

  • Improved System Efficiency: The low dropout voltage and low quiescent current contribute to increased system efficiency, extending battery life in portable devices.
  • Precise Voltage Regulation: Provides a stable and accurate output voltage, ensuring reliable operation of powered devices.
  • Enhanced System Reliability: Overcurrent protection and thermal shutdown features protect the regulator and the load from damage, improving system reliability.
  • Reduced Component Count: Stable operation with ceramic capacitors reduces the need for external components, simplifying the design and reducing the cost.
  • Flexibility in Voltage Selection: The adjustable output voltage allows for easy customization to meet specific application requirements.

Additional Details:

The SP6201EM5-ADJ/TR typically comes in a small surface-mount package, such as SOT-23-5, making it suitable for high-density circuit boards. The adjustable output voltage is typically set using a resistor divider connected to the feedback pin. The regulator is designed to operate over a wide range of input voltages and temperatures. The '/TR' suffix indicates that it is packaged on Tape and Reel, optimized for automated pick-and-place assembly processes. It is crucial to consult the datasheet for specific operating conditions and component selection guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess