EN
  • EN
  • DE

SP6201EM5-L-2.5/TR

Part No SP6201EM5-L-2.5/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192145-SP6201EM5-L-2.5/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6201EM5-L-2.5/TR CAD Model

Description

The SP6201EM5-L-2.5/TR is a low dropout (LDO) linear regulator manufactured by Exar Corporation. The 'L-2.5' indicates a fixed output voltage of 2.5V, while the '/TR' suffix signifies that the device is supplied on tape and reel, facilitating automated assembly processes. This regulator is designed for applications requiring a stable 2.5V supply, particularly in portable and battery-powered devices.

Applications:

  • Fixed 2.5V Power Rail: Ideal for providing a stable 2.5V supply to components such as microcontrollers, sensors, and memory devices that require this specific voltage.
  • Battery-Powered Devices: The low dropout voltage is advantageous for extending battery life by maintaining efficient operation even as the battery voltage decreases.
  • Portable Electronics: Well-suited for use in compact devices like handheld gaming consoles, portable media players, and other applications where a small and efficient regulator is crucial.
  • Low-Voltage Logic Power: Delivers a clean and stable 2.5V supply for low-voltage digital logic circuits, ensuring reliable operation.
  • Post Regulation: Can be used to further regulate the output of a switching regulator, providing an even more precise and stable 2.5V voltage.

Features:

  • Fixed 2.5V Output Voltage: Provides a highly accurate and stable 2.5V output voltage, eliminating the need for external voltage setting components.
  • Low Dropout Voltage: Ensures efficient operation even with a small difference between the input and output voltage, maximizing battery life.
  • Low Quiescent Current: Minimizes power consumption in standby or lightly loaded conditions, further contributing to energy efficiency.
  • Overcurrent Protection: Protects both the regulator and the connected load from damage caused by excessive current draw.
  • Thermal Shutdown: Shuts down the regulator in the event of overheating, preventing damage to the device and ensuring system safety.
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors, reducing the size and cost of the application by minimizing the need for external components.

Benefits:

  • Stable and Accurate 2.5V Supply: Ensures reliable operation of connected devices by providing a precise and stable voltage, minimizing performance fluctuations.
  • Extended Battery Life: The combination of low dropout voltage and low quiescent current optimizes energy efficiency, extending battery life in portable devices.
  • Enhanced System Reliability: Overcurrent protection and thermal shutdown features safeguard the regulator and the load from potential damage, improving overall system reliability.
  • Simplified Design: The stable operation with ceramic capacitors reduces the number of external components required, simplifying the design process and reducing overall cost.
  • Automated Assembly: The tape and reel packaging is designed for efficient automated assembly, streamlining the manufacturing process.

Additional Details:

The SP6201EM5-L-2.5/TR is typically available in a small surface-mount package, such as SOT-23-5, making it suitable for space-constrained applications. It is designed to operate over a specified range of input voltages above 2.5V, as detailed in the product datasheet. The use of ceramic capacitors is highly recommended for stability and noise reduction. It is essential to consult the datasheet for detailed specifications, operating conditions, and component selection guidelines to ensure optimal performance and reliability of the regulator in its intended application.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess