EN
  • EN
  • DE

ZXCL5213V25H5TA

Part No ZXCL5213V25H5TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.1A SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.325V @ 100mA
Output Current 100mA
Operating Supply Current 50μA to 120μA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.163V @ 100mA
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 102882-ZXCL5213V25H5TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXCL5213V25H5TA CAD Model

Description

Introducing the ZXCL5213V25H5TA Voltage Regulator

The ZXCL5213V25H5TA is a state-of-the-art low dropout (LDO) voltage regulator designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is tailored to offer a stable and reliable voltage supply, ensuring optimal performance for a wide range of electronic applications.

Key Features:

  • Precision Output: The ZXCL5213V25H5TA provides a fixed output voltage of 2.5V, which is ideal for powering sensitive electronic circuits that require a stable power supply.
  • High Efficiency: With a low dropout voltage, this LDO regulator operates efficiently, minimizing the voltage difference between the input and output and thereby reducing power loss.
  • Compact SOT-23 Package: The device comes in a small SOT-23 package, making it suitable for space-constrained applications without compromising performance.
  • Current Capability: It can deliver up to 150mA of output current, making it a versatile choice for a variety of low-power devices.
  • Thermal Protection: The built-in thermal shutdown feature ensures that the device operates within safe temperature limits, enhancing its reliability and lifespan.
  • Low Quiescent Current: The regulator maintains a low quiescent current, which is beneficial for battery-powered applications where power conservation is critical.

Applications:

The ZXCL5213V25H5TA is suited for an array of applications where precise voltage regulation is essential. It is commonly used in:

  • Portable and battery-operated devices
  • Microcontroller power supplies
  • Reference voltage sources
  • Consumer electronics
  • Point-of-load regulation

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the ZXCL5213V25H5TA is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring high reliability and consistent performance even under varying operating conditions.

Conclusion:

Whether you're designing a new gadget or looking to improve the power efficiency of an existing device, the ZXCL5213V25H5TA from Diodes Incorporated is an excellent choice for your voltage regulation needs. Its precision, efficiency, and compact form factor make it a valuable component in any power management solution.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3751 $58.1405
380+ $0.3079 $117.0020
585+ $0.2982 $174.4470
805+ $0.2887 $232.4035
1,035+ $0.2790 $288.7650
1,390+ $0.2502 $347.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess