EN
  • EN
  • DE

SPX3940AT-5.0

Part No SPX3940AT-5.0
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low Dropout Voltage Regulator Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192657-SPX3940AT-5.0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX3940AT-5.0 CAD Model

Description

The SPX3940AT-5.0 is a 1A low dropout (LDO) voltage regulator from Exar Corporation, designed to provide a stable 5.0V output voltage. This LDO regulator is characterized by its low dropout voltage, which enables it to maintain regulation even when the input voltage is only slightly higher than the desired 5.0V output. It is well-suited for applications that demand efficient power conversion and stable voltage supply, especially in battery-powered or portable devices.

Applications:

  • Battery-powered devices: Provides stable 5V regulation for portable electronics.
  • Post-regulation for switching power supplies: Reduces ripple and noise from switching regulators, improving overall power quality.
  • Microcontroller and microprocessor power: Supplies a stable voltage for reliable operation of microcontrollers and microprocessors.
  • Linear regulation in industrial equipment: Offers regulated power for sensitive components in industrial applications.
  • Power management in embedded systems: Provides efficient and stable voltage regulation within embedded systems.

Features:

  • 1A output current: Capable of supplying up to 1A of current to the load.
  • Low dropout voltage: Maintains regulation with minimal input-output voltage difference, improving efficiency.
  • Fixed 5.0V output: Provides a stable and accurate 5.0V output voltage.
  • Overcurrent and thermal protection: Protects the regulator from damage due to overload or overheating conditions.
  • Low quiescent current: Minimizes power consumption, extending battery life in portable applications.
  • Enable pin: Offers shutdown capability for power saving when the regulator is not needed.

Benefits:

  • Extended battery life: Low quiescent current and high efficiency minimize power waste in battery-operated devices.
  • Improved system reliability: Overcurrent and thermal protection features safeguard against potential damage due to overloads or overheating.
  • Stable voltage supply: Low dropout voltage ensures consistent regulation even when the input voltage fluctuates.
  • Simplified power management: Integrated features reduce the need for external components, simplifying circuit design.
  • Efficient regulation: Reduces power loss compared to traditional linear regulators, improving overall system efficiency.

This LDO regulator operates with a wide input voltage range and provides excellent line and load regulation. The built-in overcurrent and thermal protection features enhance its robustness, making it suitable for demanding applications. The SPX3940AT-5.0 is available in a through-hole package (likely TO-220 or similar), allowing for easy mounting and heat sinking. The enable pin allows for shutdown functionality, further reducing power consumption when the regulator is not required.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess