EN
  • EN
  • DE

XR14911IZTR65

Part No XR14911IZTR65
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Description 4: 1 Sensor Interface, Slave Address 65
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972705-XR14911IZTR65
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XR14911IZTR65 CAD Model

Description

The XR14911IZTR65 is a high-performance single channel UART (Universal Asynchronous Receiver/Transmitter) with advanced features manufactured by Exar Corporation. This device facilitates serial communication between a host system and peripheral devices. It is designed for applications requiring reliable and efficient data transfer over serial interfaces.

Applications

  • Serial data communication
  • Point-of-Sale (POS) systems
  • Industrial control systems
  • Embedded systems
  • Modems
  • Wireless communication devices

Features

  • Single channel UART
  • Data rates up to 16 Mbps
  • Automatic Hardware and Software Flow Control
  • 9-bit addressing mode
  • Programmable transmit and receive FIFO
  • Low power operation
  • RoHS Compliant

Benefits

  • Provides reliable serial data communication
  • Simplifies system design
  • Increases system performance
  • Reduces power consumption
  • Offers flexible configuration options

Additional Details

The XR14911IZTR65 integrates a baud rate generator, transmit and receive FIFOs (First-In, First-Out) and complete modem control. The UART supports a wide range of baud rates and data formats. The 'IZTR65' likely indicates a specific package type (e.g., QFN), temperature range, and tape and reel option. It's important to consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application guidelines to ensure proper selection and use of the device. The device's automatic flow control capabilities help prevent data loss during high-speed communication. Exar Corporation, now part of MaxLinear, is known for its high-performance communication interface solutions.

The device can be configured through register settings. Proper power supply decoupling is recommended.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess