EN
  • EN
  • DE

XR16L580IM

Part No XR16L580IM
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description SMALLEST 2.25V TO 5.5V UART WITH 16-BYTE FIFO AND POWERSAVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Manufacturer Exar Corporation
Win Source Part Number 416460-XR16L580IM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR16L580IM CAD Model

Description

The XR16L580IM is an Octal UART (Universal Asynchronous Receiver/Transmitter) with FIFOs, manufactured by Exar Corporation. It integrates eight independent UART channels in a single chip, designed for applications requiring multiple serial communication interfaces. With features like large FIFOs and flexible interrupt management, it optimizes system performance and minimizes processor overhead.

Applications

  • Multi-Port Serial Cards: Utilized in servers and workstations to provide multiple serial ports for various peripherals.
  • Industrial Automation: Facilitates communication between controllers, sensors, and actuators.
  • Point-of-Sale Systems: Manages serial communication with devices such as barcode scanners, receipt printers, and payment terminals.
  • Network Management: Integrates into network devices to provide serial communication interfaces for configuration and diagnostics.
  • Embedded Systems: Offers multiple serial communication channels for microcontroller-based systems.

Features

  • Octal UART: Contains eight independent UART channels for extensive serial communication.
  • 64-Byte FIFO: Each UART channel incorporates a 64-byte FIFO buffer for both transmit and receive data.
  • Data Rates up to 5 Mbps: Supports high-speed serial communication for efficient data transfer.
  • Automatic Hardware/Software Flow Control: Includes RTS/CTS and Xon/Xoff flow control to manage data flow.
  • Programmable Baud Rate Generator: Enables flexible baud rate settings for each UART channel.
  • Multi-drop Mode: Facilitates multi-drop serial communication for connecting multiple devices on a single bus.
  • Interrupt Generation: Generates interrupts to signal events such as data reception, transmission completion, and error conditions.

Benefits

  • High Integration: Consolidates eight UART channels into a single package, saving board space and reducing component count.
  • Improved Data Throughput: Large FIFOs minimize the need for frequent processor intervention, enhancing data throughput.
  • Reduced Processor Load: FIFOs and automatic flow control mechanisms lower the burden on the host processor.
  • Flexible Communication Options: Programmable baud rate generator and multi-drop mode enable adaptation to diverse communication protocols.
  • Reliable Data Transfer: Automatic flow control ensures dependable data transmission.

Additional Details

The XR16L580IM typically operates with a supply voltage of 3.3V or 5V and supports 5, 6, 7, and 8 data bits, with odd, even, or no parity options. A comprehensive set of control and status registers is available for each UART channel, allowing detailed configuration. The interrupt system minimizes latency, ensuring timely response to serial communication events. Datasheet provides detailed electrical characteristics, timing diagrams, and register descriptions.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
MaxLinear Inc
IC UART FIFO 64B 24QFN / UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 24-QFN (4x4)
Lowest to $38.0203
Sipex Corporation
UART IC Channel
Lowest to $1.0400
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2248 $58.0464
44+ $2.6461 $116.4284
68+ $2.5641 $174.3588
94+ $2.4809 $233.2046
121+ $2.3989 $290.2669
162+ $2.1506 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess