EFA240D

Part No EFA240D
Manufacturer Excelics Semiconductor, Inc.
Catalog END - OF - LIFE
Description Low Distortion GaAs Power FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Excelics Semiconductor, Inc.
Win Source Part Number 1170995-EFA240D
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited

Description

The EFA240D is an electronic component manufactured by Excelics Semiconductor, Inc. It is a limited supply product with medium popularity in the market. The product can be used in various electronic devices such as amplifiers, oscillators, and mixers. The EFA240D can operate at a frequency range of 2 GHz to 40 GHz. It is a high-performance device that can be used in various applications that require high-frequency performance.

You May Also Be Interested in

Cypress Semiconductor Corp
Capacitive Button Controllers
Lowest to $2.3214
Innovasic Semiconductor
Microprocessor Unit
Lowest to $20.7025
National Semiconductor (TI)
Quad, Wideband Monolithic Op Amp
Need more? Email Us
Siemens
Silicon Tuning Diode (Excellent linearity High Q hyperabrupt tuning diode Low series inductance)
Lowest to $0.0430
Atmel
1-Megabit 128K x 8 Single 2.7-Volt Battery-Voltage Flash Memory
Need more? Email Us
ON Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Nihon Inter Electronics Corporation
FRED
Need more? Email Us
NXP
45 V, 100 mA NPN general-purpose transistors
Lowest to $0.0130
ON Semiconductor
System Supervisory Voltage Reset
Lowest to $0.8812

Top Sellers

STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0516
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.5833
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263