EN
  • EN
  • DE

1N4001-FAIR

Part No 1N4001-FAIR
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035258-1N4001-FAIR
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N4001-FAIR CAD Model

Description

The 1N4001 is a general-purpose rectifier diode manufactured by Fairchild/ON Semiconductor. It is a widely used and reliable component in various electronic circuits, known for its ability to convert alternating current (AC) to direct current (DC). Its robust design and affordability make it a staple in power supplies, adapters, and signal processing applications.

Applications

  • AC to DC power supplies: Used as a rectifier to convert AC voltage to DC voltage.
  • Adapters: Found in wall adapters for electronic devices, providing the necessary DC power.
  • Signal rectification: Used in circuits to rectify signal voltages.
  • Reverse polarity protection: Implemented in circuits to protect against reverse polarity connections.
  • Free-wheeling diodes: Used to protect inductive loads from voltage spikes.

Features

  • High current capability: Handles up to 1A forward current.
  • High surge current capability: Can withstand a surge current of up to 30A.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High reverse voltage: Offers a peak repetitive reverse voltage of 50V.
  • Glass passivated junction: Provides high reliability and stability.

Benefits

  • Efficient AC to DC conversion: Enables effective conversion of AC power to DC power for electronic devices.
  • Reliable performance: Ensures stable and consistent performance in various applications.
  • Protection against voltage spikes: Safeguards circuits from damage caused by inductive loads.
  • Cost-effective: Provides a low-cost solution for rectification needs.
  • Wide operating temperature range: Suitable for use in diverse environmental conditions.

Additional Details

The 1N4001 has a DO-41 package. Its maximum forward voltage drop is typically around 1.1V at 1A. The diode's reverse leakage current is very low, typically in the microampere range. It operates effectively across a wide temperature range, making it suitable for diverse environments. The glass-passivated junction contributes to its long-term reliability and stability. It is commonly used in low to medium power applications where efficient and reliable rectification is required.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.1487
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess